Aerospace Viscometers
2 Results
Portable Expeditionary Oil Lab Fluid Analysis System -- FieldLab 58
from AMETEK Spectro Scientific
from AMETEK Spectro Scientific
Highlights. The Spectro FieldLab 58 is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery-powered device enables complete lubricant assessment for condition monitoring and rapid results... [See More]
- Industry / Application: Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
- Display & Special Features: Handheld, Portable or Field; Video
- Technology / Test Method: Capillary
Kinematic Viscometer -- SVM 2001
from Anton Paar
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Dynamic Viscosity Range: 0.2000 to 30000