Diesel / HFO Blending Viscometers
from TDCollaborative, LLC
The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1 ” line using a standard “Tee ” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids,... [See More]
- Industry / Application: Diesel / HFO Blending; Fuel Testing; Petroleum
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Technology / Test Method: Vibratory / Oscillating Viscometry
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Dynamic Viscosity Range: 0.2000 to 30000
from TDCollaborative, LLC
The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure... [See More]
- Industry / Application: Diesel / HFO Blending; Unpressurized Fluids
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Technology / Test Method: Vibratory / Oscillating Viscometry
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Dynamic Viscosity Range: 0.2000 to 30000