Plastics / Polymers Viscometers

3 Results
Viscometer -- Visco 88
from Malvern Instruments, Inc.

The Bohlin Visco 88 Viscometer is an easy to use viscometer which provides accurate shear viscosity measurements at single or multiple shear rates. The Visco 88's flexibility and construction make it appropriate for use in a variety of industries and facilitates a wide measuring range: low viscosity... [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Pharmaceutical; Plastics; Inks, Drilling Fluids
  • Technology / Test Method: Rotational
  • Dynamic Viscosity Range: 5 to 1.00E8
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
Dynatrol Viscosity System -- DV-1 through DV-5
from Automation Products, Inc.

Dynatrol ® Viscosity Systems provide fast, precise viscosity measurement for use on a wide variety of process industry applications: plastics, chemicals, inks, paper, oils, paints, shampoos, adhesives, coatings, foods, etc. The Dynatrol viscometer utilizes a unique vibratory principle to provide... [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
  • Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
  • Dynamic Viscosity Range: 1 to 100000
  • Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
Falling Ball Viscometer
from AMETEK Brookfield

The H öppler principle is used to measure the viscosity of Newtonian liquid by measuring the time required for a ball to fall under gravity through a sample-filled tube that is inclined at an angle. The average time of three tests is taken; the result is converted into a viscosity value using a... [See More]

  • Industry / Application: Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Pharmaceutical; Plastics; Soap
  • Accuracy: 2
  • Dynamic Viscosity Range: 0.5000 to 70000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball