Pulp and Paper Viscometers

3 Results
Cone & Plate Viscometer -- CAP 1000+™
from AMETEK Brookfield

The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits. Quick single point test. [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
  • Technology / Test Method: Rotational
  • Dynamic Viscosity Range: 20 to 7500
  • Display & Special Features: Benchtop or Laboratory; SPC or Application Software (optional feature); Temperature Compensated
Cone & Plate Viscometer -- CAP 2000+™
from AMETEK Brookfield

The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits. Expanded Ranges. [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
  • Technology / Test Method: Rotational
  • Dynamic Viscosity Range: 20 to 1.50E6
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
Digital Viscometer -- KU-3
from AMETEK Brookfield

Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...now with relative centipoises display. Features And Benefits. Continuous sensing and display in Krebs units, grams, and centipoise. Allows rapid sample... [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Pharmaceutical; Pulp and Paper
  • Accuracy: 1
  • Dynamic Viscosity Range: 40 to 141
  • Technology / Test Method: Rotational