Food and Beverage Viscometers
from Cole-Parmer
bull; Include 316 stainless steel spindles <emdash >ideal for food applications!. Determine the dynamic viscosity of samples in applications such as food (sauces, juices, and syrups), adhesives, petroleum products, biofuels, paints, pharmaceuticals, chemicals, and more! Over/under range alarm... [See More]
- Industry / Application: Food and Beverage
- Accuracy: 1
- Dynamic Viscosity Range: 100 to 1.30E7
- Technology / Test Method: Rotational
from KPM Analytics
The Mixolab 2 automated analyzer is used to measure the rheological characteristics of dough during mixing, as well as the quality of starch and protein to enhance the quality of baked goods and for improved manufacturing process control. [See More]
- Industry / Application: Food and Beverage
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
from Malvern Instruments, Inc.
The Bohlin Visco 88 Viscometer is an easy to use viscometer which provides accurate shear viscosity measurements at single or multiple shear rates. The Visco 88's flexibility and construction make it appropriate for use in a variety of industries and facilitates a wide measuring range: low viscosity... [See More]
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Pharmaceutical; Plastics; Inks, Drilling Fluids
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 5 to 1.00E8
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
from AMETEK Brookfield
The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits. Quick single point test. [See More]
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 20 to 7500
- Display & Special Features: Benchtop or Laboratory; SPC or Application Software (optional feature); Temperature Compensated
from Haida International Equipment Co., Ltd.
Specifications. 1. High quality & high accuracy with reasonable price. 2. Fast delivery. 3. Viscosity machine. Main technical parameters. Volume: 100 ± 1 ml. Inner Diameter: Φ49.5 ±0.2 mm. Inner Cone Angle: 81 º ±15'. Forming Tip Length: 4 ±0.02 mm. Nozzle... [See More]
- Industry / Application: Cosmetics; Food and Beverage; Pharmaceutical
- Display & Special Features: Benchtop or Laboratory
from Automation Products, Inc.
Dynatrol ® Viscosity Systems provide fast, precise viscosity measurement for use on a wide variety of process industry applications: plastics, chemicals, inks, paper, oils, paints, shampoos, adhesives, coatings, foods, etc. The Dynatrol viscometer utilizes a unique vibratory principle to provide... [See More]
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
- Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
- Dynamic Viscosity Range: 1 to 100000
- Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
from Anton Paar
L-Vis 510 is an inline viscometer which is immersed directly in the production liquid. It continuously displays the viscosity and temperature of lubricants, starch adhesives, suspensions, and many more process liquids, allowing 24-hour production monitoring. L-Vis 510 is available in three versions:... [See More]
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Dynamic Viscosity Range: 1 to 50
from Cole-Parmer
bull; Include 316 stainless steel spindles <emdash >ideal for food applications!. Determine the dynamic viscosity of samples in applications such as food (sauces, juices, and syrups), adhesives, petroleum products, biofuels, paints, pharmaceuticals, chemicals, and more! Over/under range alarm... [See More]
- Industry / Application: Food and Beverage
- Accuracy: 1
- Dynamic Viscosity Range: 100 to 1.30E7
- Technology / Test Method: Rotational
from AMETEK Brookfield
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits. Expanded Ranges. [See More]
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 20 to 1.50E6
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
from Automation Products, Inc.
Dynatrol ® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections. Integral Temperature Measurement via... [See More]
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
- Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
- Dynamic Viscosity Range: 1 to 100000
- Display & Special Features: Temperature Measurement (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
from Anton Paar
The L-Vis 520 Ex inline viscometer continuously displays the viscosity and temperature of petrochemicals, inks, crude oils, coatings and many more process liquids. It is ideal for monitoring suspensions and emulsions and is certified for use in hazardous areas. L-Vis 520 Ex is available in two... [See More]
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Dynamic Viscosity Range: 1 to 50
from Cole-Parmer
bull; Include 316 stainless steel spindles <emdash >ideal for food applications!. Determine the dynamic viscosity of samples in applications such as food (sauces, juices, and syrups), adhesives, petroleum products, biofuels, paints, pharmaceuticals, chemicals, and more! Over/under range alarm... [See More]
- Industry / Application: Food and Beverage
- Accuracy: 1
- Dynamic Viscosity Range: 100 to 4.00E7
- Technology / Test Method: Rotational
from AMETEK Brookfield
The STT-100 ® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food applications. Features And... [See More]
- Industry / Application: Cosmetics; Food and Beverage
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 350 to 250000
- Display & Special Features: Process Line Mounted for Continuous Monitoring
from Anton Paar
Lovis 2000 M/ME is a rolling-ball viscometer which measures the rolling time of a ball through transparent and opaque liquids according to Hoeppler's falling ball principle. Measurement requires only 400 µL sample volume. Results are given as relative, kinematic or dynamic viscosity. Lovis... [See More]
- Industry / Application: Biotechnology; Cosmetics; Chemical Processing; Food and Beverage; Pharmaceutical; Education and Research
- Accuracy: 0.5000
- Dynamic Viscosity Range: 0.3000 to 10000
- Technology / Test Method: Electromagnetic Piston or Falling Ball