Marine Viscometers
from AMETEK Spectro Scientific
Highlights. The Spectro FieldLab 58 is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery-powered device enables complete lubricant assessment for condition monitoring and rapid results... [See More]
- Industry / Application: Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
- Display & Special Features: Handheld, Portable or Field; Video
- Technology / Test Method: Capillary
from CANNON Instrument Company
The CANNON ® CAV ® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV ® 4.2 combines CANNON ® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality. Common Applications. [See More]
- Industry / Application: Marine; Petroleum; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
- Display & Special Features: Benchtop or Laboratory
- Kinematic Viscosity Range: 0.5000 to 10000
from CANNON Instrument Company
CANNON ® CAV ® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to... [See More]
- Industry / Application: Marine; Petroleum; Lube Condition Monitoring (Oil Analysis); Additive Analysis, Base Stock Analysis, Waxes/Paraffin, Glycols/Polyols
- Technology / Test Method: Other; SAE J300
- Kinematic Viscosity Range: 0.5000 to 10000
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable