Measures Temperature Viscometers
from CANNON Instrument Company
The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows ® 10 software application records sample temperature and viscosity throughout the test,... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
- Industry / Application: Automotive; Gear Oils, Automatic Transmission Fluids, Torque and Tractor Fluids, Industrial and Automotive Hydraulic Oils, Industrial Lubricants
from Anton Paar
L-Vis 510 is an inline viscometer which is immersed directly in the production liquid. It continuously displays the viscosity and temperature of lubricants, starch adhesives, suspensions, and many more process liquids, allowing 24-hour production monitoring. L-Vis 510 is available in three versions:... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Dynamic Viscosity Range: 1 to 50
from Shimadzu Scientific Instruments, Inc.
Features. Easy to Use Interface. The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics. Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
- Industry / Application: Rubber
- Technology / Test Method: Rotational
from Cambridge Viscosity by PAC
The Model SPL374 is a flow-thru sanitary viscometer that is installed in laboratory and process fluid lines to provide continuous temperature and viscosity tracking. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a... [See More]
- Display & Special Features: Temperature Measurement; Process Line Mounted for Continuous Monitoring
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Technology / Test Method: Vibratory / Oscillating Viscometry; Electromagnetic Piston or Falling Ball; Other; Oscillating Piston
from TDCollaborative, LLC
The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1 ” line using a standard “Tee ” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids,... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Technology / Test Method: Vibratory / Oscillating Viscometry
from AMETEK Brookfield
The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free RheocalcT software. It features a 5-inch color display to guide users through test... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; SPC or Application Software (optional feature); Video
- Accuracy: 1
- Dynamic Viscosity Range: 200 to 8.00E7
- Technology / Test Method: Rotational
from Anton Paar
The L-Vis 520 Ex inline viscometer continuously displays the viscosity and temperature of petrochemicals, inks, crude oils, coatings and many more process liquids. It is ideal for monitoring suspensions and emulsions and is certified for use in hazardous areas. L-Vis 520 Ex is available in two... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Dynamic Viscosity Range: 1 to 50
from Cambridge Viscosity by PAC
When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature control... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from TDCollaborative, LLC
The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 2
- Dynamic Viscosity Range: 5 to 40
- Technology / Test Method: Vibratory / Oscillating Viscometry
from AMETEK Brookfield
The VTE ® includes viscosity indication and control in one complete package and is widely used on line in the printing and coatings industries for automatic addition of solvents. The new look and easier-to-use controls makes the VTE a modern, economical option for in-line viscosity control. [See More]
- Display & Special Features: Temperature Measurement; Process Line Mounted for Continuous Monitoring; SPC or Application Software (optional feature)
- Accuracy: 1
- Dynamic Viscosity Range: 10 to 4000
- Technology / Test Method: Other
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Dynamic Viscosity Range: 0.2000 to 30000
from Cambridge Viscosity by PAC
The Cambridge Viscosity VISCOlab 4000 shares the same sensor as the VISCOlab 450, but with advanced electronics and software that enable significant additional versatility and capabilities. While the VISCOlab 450 is designed for single-range requirements, the VISCOlab 4000 is a small sample... [See More]
- Display & Special Features: Temperature Measurement; PC Interface / Networkable; Process Line Mounted for Continuous Monitoring
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 10000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Dynamic Viscosity Range: 0.2000 to 30000
from Cambridge Viscosity by PAC
When you have a process line or simulation system of components that are critical to your operations, you need to know that the viscosity parameters are correct or controlled at all times. You want automated monitoring for continuous, reliable, and accurate measurements, but you also want hands-on... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from Anton Paar
Lovis 2000 M/ME is a rolling-ball viscometer which measures the rolling time of a ball through transparent and opaque liquids according to Hoeppler's falling ball principle. Measurement requires only 400 µL sample volume. Results are given as relative, kinematic or dynamic viscosity. Lovis... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
- Accuracy: 0.5000
- Dynamic Viscosity Range: 0.3000 to 10000
- Technology / Test Method: Electromagnetic Piston or Falling Ball
from Cambridge Viscosity by PAC
The Model SPC/L301 is an in-line process viscometer that is installed in process fluids to provide continuous temperature and viscosity tracking. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a constant force. [See More]
- Display & Special Features: Temperature Measurement; Process Line Mounted for Continuous Monitoring
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston