Lube Condition Monitoring (Oil Analysis) Viscometers

7 Results
Particle Counter, Wear Classifier, Ferrous Monitor -- LaserNet 200 Series
from AMETEK Spectro Scientific

Highlights. The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406... [See More]

  • Industry / Application: Lube Condition Monitoring (Oil Analysis)
  • Technology / Test Method: Other; Laser & Transducers
  • Kinematic Viscosity Range: 15 to 320
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
Portable Expeditionary Oil Lab Fluid Analysis System -- FieldLab 58
from AMETEK Spectro Scientific

Highlights. The Spectro FieldLab 58 is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery-powered device enables complete lubricant assessment for condition monitoring and rapid results... [See More]

  • Industry / Application: Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
  • Display & Special Features: Handheld, Portable or Field; Video
  • Technology / Test Method: Capillary
Portable Kinematic Viscometer -- MiniVisc 3000
from AMETEK Spectro Scientific

Highlights. The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controlled kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil... [See More]

  • Industry / Application: Lube Condition Monitoring (Oil Analysis); Coolants, Glycol
  • Accuracy: 3
  • Kinematic Viscosity Range: 1 to 700
  • Display & Special Features: Handheld, Portable or Field; Video
Single-Bath Benchtop Kinematic Viscometer -- CAV 4.1
from CANNON Instrument Company

CANNON ® CAV ® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to... [See More]

  • Industry / Application: Marine; Petroleum; Lube Condition Monitoring (Oil Analysis); Additive Analysis, Base Stock Analysis, Waxes/Paraffin, Glycols/Polyols
  • Technology / Test Method: Other; SAE J300
  • Kinematic Viscosity Range: 0.5000 to 10000
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Process Viscometer -- VISCOpro 2000
from Cambridge Viscosity by PAC

When you have a process line or simulation system of components that are critical to your operations, you need to know that the viscosity parameters are correct or controlled at all times. You want automated monitoring for continuous, reliable, and accurate measurements, but you also want hands-on... [See More]

  • Industry / Application: Non-Newtonian; Lube Condition Monitoring (Oil Analysis)
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.2000 to 20000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
Process Viscometer Sensor -- SPC/L301
from Cambridge Viscosity by PAC

The Model SPC/L301 is an in-line process viscometer that is installed in process fluids to provide continuous temperature and viscosity tracking. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a constant force. [See More]

  • Industry / Application: Non-Newtonian; Lube Condition Monitoring (Oil Analysis)
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.2000 to 20000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
Process Viscometer Sensor -- SPC/L311
from Cambridge Viscosity by PAC

The Model SPC/L311 is an in-line or tank vessel viscometer that is installed in process fluids to provide continuous temperature and viscosity tracking. Our technology is based on simple and reliable electromagnetic concept. Two coils move the piston back and forth magnetically at a constant force. [See More]

  • Industry / Application: Non-Newtonian; Lube Condition Monitoring (Oil Analysis)
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.2000 to 20000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston