Automotive Viscometers

2 Results
Low Temperature Viscometer -- TESC-5133
from CANNON Instrument Company

The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows ® 10 software application records sample temperature and viscosity throughout the test,... [See More]

  • Industry / Application: Automotive; Gear Oils, Automatic Transmission Fluids, Torque and Tractor Fluids, Industrial and Automotive Hydraulic Oils, Industrial Lubricants
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
Kinematic Viscometer -- SVM 2001
from Anton Paar

The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]

  • Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
  • Dynamic Viscosity Range: 0.2000 to 30000