Fuel Testing Viscometers

3 Results
In-Line Process Viscometer -- VTX423-41
from TDCollaborative, LLC

The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1 ” line using a standard “Tee ” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids,... [See More]

  • Industry / Application: Diesel / HFO Blending; Fuel Testing; Petroleum
  • Accuracy: 2
  • Dynamic Viscosity Range: 5 to 40
  • Technology / Test Method: Vibratory / Oscillating Viscometry
Kinematic Viscometer -- SVM 2001
from Anton Paar

The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]

  • Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
  • Dynamic Viscosity Range: 0.2000 to 30000
Kinematic Viscometer -- SVM 4001
from Anton Paar

The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]

  • Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
  • Dynamic Viscosity Range: 0.2000 to 30000