Petroleum / Oil & Gas Viscometers

17 Results
Automated Viscometers -- ULTRAVIS 192
from CANNON Instrument Company

UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two 96-position trays) allows unattended processing of up to 30 samples per hour. The... [See More]

  • Industry / Application: Petroleum; Fleet Maintenance, Condition Monitoring
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Kinematic Viscosity Range: 5 to 50
Inline Viscometer for Hazordous Areas -- L-Vis 510
from Anton Paar

L-Vis 510 is an inline viscometer which is immersed directly in the production liquid. It continuously displays the viscosity and temperature of lubricants, starch adhesives, suspensions, and many more process liquids, allowing 24-hour production monitoring. L-Vis 510 is available in three versions:... [See More]

  • Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
  • Dynamic Viscosity Range: 1 to 50
Cone & Plate Viscometer -- CAP 1000+™
from AMETEK Brookfield

The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits. Quick single point test. [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
  • Technology / Test Method: Rotational
  • Dynamic Viscosity Range: 20 to 7500
  • Display & Special Features: Benchtop or Laboratory; SPC or Application Software (optional feature); Temperature Compensated
Dynatrol Viscosity System -- DV-1 through DV-5
from Automation Products, Inc.

Dynatrol ® Viscosity Systems provide fast, precise viscosity measurement for use on a wide variety of process industry applications: plastics, chemicals, inks, paper, oils, paints, shampoos, adhesives, coatings, foods, etc. The Dynatrol viscometer utilizes a unique vibratory principle to provide... [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
  • Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
  • Dynamic Viscosity Range: 1 to 100000
  • Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
In-Line Process Viscometer -- VTX423-41
from TDCollaborative, LLC

The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1 ” line using a standard “Tee ” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids,... [See More]

  • Industry / Application: Diesel / HFO Blending; Fuel Testing; Petroleum
  • Accuracy: 2
  • Dynamic Viscosity Range: 5 to 40
  • Technology / Test Method: Vibratory / Oscillating Viscometry
Dual-Bath Kinematic Viscometer -- CAV® 4.2
from CANNON Instrument Company

The CANNON ® CAV ® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV ® 4.2 combines CANNON ® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality. Common Applications. [See More]

  • Industry / Application: Marine; Petroleum; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
  • Display & Special Features: Benchtop or Laboratory
  • Kinematic Viscosity Range: 0.5000 to 10000
Inline Viscometer for Hazordous Areas -- L-Vis 520 Ex
from Anton Paar

The L-Vis 520 Ex inline viscometer continuously displays the viscosity and temperature of petrochemicals, inks, crude oils, coatings and many more process liquids. It is ideal for monitoring suspensions and emulsions and is certified for use in hazardous areas. L-Vis 520 Ex is available in two... [See More]

  • Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
  • Dynamic Viscosity Range: 1 to 50
Cone & Plate Viscometer -- CAP 2000+™
from AMETEK Brookfield

The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits. Expanded Ranges. [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
  • Technology / Test Method: Rotational
  • Dynamic Viscosity Range: 20 to 1.50E6
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
Dynatrol Viscosity System-Spinx -- DV-1 through DV-5 (Spinx)
from Automation Products, Inc.

Dynatrol ® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections. Integral Temperature Measurement via... [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Plastics
  • Technology / Test Method: Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
  • Dynamic Viscosity Range: 1 to 100000
  • Display & Special Features: Temperature Measurement (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
High Temperature Kinematic Viscometer -- miniAV®-HT
from CANNON Instrument Company

For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks. AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71. miniAV ®-HT is a fully automated, single-sample, benchtop viscometer for determining the kinematic viscosity of asphalts at 60 °C and 135 °C. The... [See More]

  • Industry / Application: Petroleum
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Kinematic Viscosity Range: 0.5000 to 10000
Kinematic Viscometer -- SVM 2001
from Anton Paar

The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]

  • Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
  • Dynamic Viscosity Range: 0.2000 to 30000
Digital Viscometer -- KU-3
from AMETEK Brookfield

Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...now with relative centipoises display. Features And Benefits. Continuous sensing and display in Krebs units, grams, and centipoise. Allows rapid sample... [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Pharmaceutical; Pulp and Paper
  • Accuracy: 1
  • Dynamic Viscosity Range: 40 to 141
  • Technology / Test Method: Rotational
Single-Bath Benchtop Kinematic Viscometer -- CAV 4.1
from CANNON Instrument Company

CANNON ® CAV ® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to... [See More]

  • Industry / Application: Marine; Petroleum; Lube Condition Monitoring (Oil Analysis); Additive Analysis, Base Stock Analysis, Waxes/Paraffin, Glycols/Polyols
  • Technology / Test Method: Other; SAE J300
  • Kinematic Viscosity Range: 0.5000 to 10000
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
Kinematic Viscometer -- SVM 4001
from Anton Paar

The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]

  • Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
  • Dynamic Viscosity Range: 0.2000 to 30000
Falling Ball Viscometer
from AMETEK Brookfield

The H öppler principle is used to measure the viscosity of Newtonian liquid by measuring the time required for a ball to fall under gravity through a sample-filled tube that is inclined at an angle. The average time of three tests is taken; the result is converted into a viscosity value using a... [See More]

  • Industry / Application: Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Pharmaceutical; Plastics; Soap
  • Accuracy: 2
  • Dynamic Viscosity Range: 0.5000 to 70000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball
Single-Bath Kinematic Viscometer -- CAV®-2100
from CANNON Instrument Company

For Kinematic Viscosity of Transparent and Opaque Liquids. CAV ®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to... [See More]

  • Industry / Application: Marine; Petroleum; High Pressure Oil / Fluids; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Kinematic Viscosity Range: 0.5000 to 6000
In-Line Electric Viscosel -- VTE
from AMETEK Brookfield

The VTE ® includes viscosity indication and control in one complete package and is widely used on line in the printing and coatings industries for automatic addition of solvents. The new look and easier-to-use controls makes the VTE a modern, economical option for in-line viscosity control. [See More]

  • Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Non-Newtonian; Petroleum; Pharmaceutical; Pulp and Paper
  • Accuracy: 1
  • Dynamic Viscosity Range: 10 to 4000
  • Technology / Test Method: Other