High Pressure / Hydraulic Fluids Viscometers

2 Results
Single-Bath Kinematic Viscometer -- CAV®-2100
from CANNON Instrument Company

For Kinematic Viscosity of Transparent and Opaque Liquids. CAV ®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to... [See More]

  • Industry / Application: Marine; Petroleum; High Pressure Oil / Fluids; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Kinematic Viscosity Range: 0.5000 to 6000
Laboratory Viscometer -- VISCOlab PVT
from Cambridge Viscosity by PAC

The VISCOlab PVT viscometer is designed for elevated pressure and temperature measurement in research & development, reservoir fluid and core sample analysis, and supercritical fluid studies. This high pressure/high temperature viscometer requires less than 6 ml of sample per measurement and... [See More]

  • Industry / Application: Non-Newtonian; High Pressure Oil / Fluids
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.0200 to 10000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston