Temperature Compensated Viscometers
from AMETEK Brookfield
The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits. Quick single point test. [See More]
- Display & Special Features: Benchtop or Laboratory; SPC or Application Software (optional feature); Temperature Compensated
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 20 to 7500
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
from AMETEK Brookfield
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits. Expanded Ranges. [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 20 to 1.50E6
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
from AMETEK Brookfield
Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...now with relative centipoises display. Features And Benefits. Continuous sensing and display in Krebs units, grams, and centipoise. Allows rapid sample... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
- Accuracy: 1
- Dynamic Viscosity Range: 40 to 141
- Technology / Test Method: Rotational
from AMETEK Brookfield
The TT-100 ® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits. Continuous measurement eliminates need for "Grab" sampling and allows for prediction... [See More]
- Display & Special Features: Process Line Mounted for Continuous Monitoring; SPC or Application Software (optional feature); Temperature Compensated
- Accuracy: 0.5000
- Dynamic Viscosity Range: 10 to 500000
- Technology / Test Method: Rotational