Graphic / Video Display Viscometers

14 Results
Particle Counter, Wear Classifier, Ferrous Monitor -- LaserNet 200 Series
from AMETEK Spectro Scientific

Highlights. The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
  • Technology / Test Method: Other; Laser & Transducers
  • Kinematic Viscosity Range: 15 to 320
  • Industry / Application: Lube Condition Monitoring (Oil Analysis)
Portable Expeditionary Oil Lab Fluid Analysis System -- FieldLab 58
from AMETEK Spectro Scientific

Highlights. The Spectro FieldLab 58 is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery-powered device enables complete lubricant assessment for condition monitoring and rapid results... [See More]

  • Display & Special Features: Handheld, Portable or Field; Video
  • Industry / Application: Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
  • Technology / Test Method: Capillary
Portable Kinematic Viscometer -- MiniVisc 3000
from AMETEK Spectro Scientific

Highlights. The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controlled kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil... [See More]

  • Display & Special Features: Handheld, Portable or Field; Video
  • Accuracy: 3
  • Kinematic Viscosity Range: 1 to 700
  • Industry / Application: Lube Condition Monitoring (Oil Analysis); Coolants, Glycol
Automatic Mooney Viscometer -- SMV-300
from Shimadzu Scientific Instruments, Inc.

Features. Easy to Use Interface. The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics. Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress... [See More]

  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
  • Industry / Application: Rubber
  • Technology / Test Method: Rotational
Inline Viscometer for Hazordous Areas -- L-Vis 510
from Anton Paar

L-Vis 510 is an inline viscometer which is immersed directly in the production liquid. It continuously displays the viscosity and temperature of lubricants, starch adhesives, suspensions, and many more process liquids, allowing 24-hour production monitoring. L-Vis 510 is available in three versions:... [See More]

  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
  • Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
  • Dynamic Viscosity Range: 1 to 50
Laboratory Viscometer -- VISCOlab PVT
from Cambridge Viscosity by PAC

The VISCOlab PVT viscometer is designed for elevated pressure and temperature measurement in research & development, reservoir fluid and core sample analysis, and supercritical fluid studies. This high pressure/high temperature viscometer requires less than 6 ml of sample per measurement and... [See More]

  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
  • Accuracy: 1
  • Dynamic Viscosity Range: 0.0200 to 10000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
Continous Sensing Viscometer -- DV2THA Extra
from AMETEK Brookfield

The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free RheocalcT software. It features a 5-inch color display to guide users through test... [See More]

  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; SPC or Application Software (optional feature); Video
  • Accuracy: 1
  • Dynamic Viscosity Range: 200 to 8.00E7
  • Technology / Test Method: Rotational
Automatic Viscometer -- SimpleVIS®
from CANNON Instrument Company

For Direct Kinematic Viscosity of Transparent & Opague Liquids with Near ASTM D445 Precision. ASTM D7279. SimpleVIS ® is a single sample, field-portable viscometer. With near D445 precision, it is easy to use, rugged and fast. Available tubes cover a viscosity range of 1 mm ²/s (cSt) to... [See More]

  • Display & Special Features: Benchtop or Laboratory; Video
  • Accuracy: 3
  • Kinematic Viscosity Range: 5.5 to 700
  • Industry / Application: Petroleum
Inline Viscometer for Hazordous Areas -- L-Vis 520 Ex
from Anton Paar

The L-Vis 520 Ex inline viscometer continuously displays the viscosity and temperature of petrochemicals, inks, crude oils, coatings and many more process liquids. It is ideal for monitoring suspensions and emulsions and is certified for use in hazardous areas. L-Vis 520 Ex is available in two... [See More]

  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
  • Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
  • Dynamic Viscosity Range: 1 to 50
Digital Viscometer -- DV1
from AMETEK Brookfield

A continuous sensing capability for rapid viscosity measurement makes this economical digital viscometer a standout. Measures viscosity and temperature simultaneously (with an optional temperature probe). With its timed measurement function, data can easily be sent to a PC or printer. Optional... [See More]

  • Display & Special Features: Benchtop or Laboratory; Video
  • Dynamic Viscosity Range: 1 to 1.04E8
High-Temperature High-Shear Viscometers
from CANNON Instrument Company

For High Temperature, High Shear Viscosity of Engine Lubricants. ASMT D4741, CEC L36-A-90 and IP 370. The Ravenfield ® by CANNON ® HTHS Model BS/C+ Viscometer is a compact, high precision, tapered plug viscometer that measures the high temperature, high shear viscosity of engine lubricants... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; Video
  • Industry / Application: Petroleum
Lovis 2000 M/ME Microviscometer
from Anton Paar

Lovis 2000 M/ME is a rolling-ball viscometer which measures the rolling time of a ball through transparent and opaque liquids according to Hoeppler's falling ball principle. Measurement requires only 400 µL sample volume. Results are given as relative, kinematic or dynamic viscosity. Lovis... [See More]

  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
  • Accuracy: 0.5000
  • Dynamic Viscosity Range: 0.3000 to 10000
  • Technology / Test Method: Electromagnetic Piston or Falling Ball
Low Cost Digital Viscometer -- DV-E
from AMETEK Brookfield

The DV-E combines economy and ease of operation with traditional Brookfield excellence. The Brookfield DV-E has set a world standard for value in viscosity measurement. Simplified controls allow operators to change test parameters quickly with the push of a switch and turn of a knob. The digital... [See More]

  • Display & Special Features: Benchtop or Laboratory; Video
  • Dynamic Viscosity Range: 1 to 1.04E8
Low Temperature Viscometer -- TESC-5133
from CANNON Instrument Company

The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows ® 10 software application records sample temperature and viscosity throughout the test,... [See More]

  • Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
  • Industry / Application: Automotive; Gear Oils, Automatic Transmission Fluids, Torque and Tractor Fluids, Industrial and Automotive Hydraulic Oils, Industrial Lubricants