Biopharmaceutical Filter Housings

8 Results
Flash Open Bag Filter Housing (FOBF) -- FOBF-0302
from Harbory Filtration

Flash Open Bag Filter Housing adopts the user-friendly "Flash" quick opening device, improving production efficiency and reducing operating costs. The straight drainage structure with side in and bottom out design ensures more convenient and thorough filter output, Available in multi-bag design with... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Paints, Automotive, Chemicals
  • Maximum Temperature: 248
  • Maximum Pressure: 145
  • Port Description: DN 80 PN16 (DIN Flange)
Multi Bag Filter Housing (EMBF) -- EBMF-0302
from Harbory Filtration

Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is designed for the needs of large flow and high dirt-holding capacity, available in multi-bag design with... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Semiconductor; Automotive, Chemicals
  • Maximum Temperature: 248
  • Maximum Pressure: 145
  • Port Description: DN 80 PN16 (DIN Flange)
Sanitary Cartridge Filter Housing (ECOCH)
from Harbory Filtration

Multi cartridge filter housing is a simple and economical Industrial filter housing. 3 to 12 standards cartridges (10 ″, 20 ″, 30 ″, 40 ″) can be installed inside, with options of high precision cartridges. "0304" food-grade polishing finish leaves zero dead angle which is... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Coating/Paints, Chemicals,
  • Maximum Temperature: 248
  • Maximum Pressure: 116
  • Port Description: BSP-female thread DIN Flange
Top Entry Bag Filter Housing(ETPL) -- ETPL-0101
from Harbory Filtration

ETPL single bag stainless steel filter housing leads the liquid to flow from to the lower spot without being affected by turbulence. Smoother filtering makes the best of its filtration function. When the ss filter housing is closed, the top cover will directly press against the seal ring for... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Paints, Automotive, Chemicals
  • Maximum Temperature: 248
  • Maximum Pressure: 145
  • Port Description: DN 50 PN16 (DIN Flange)
SARTOFLOW®10 Stainless Steel Holder -- 179-6DD260160
from Sartorius Lab Instruments GmbH & Co. KG

SARTOFLOW ® 10 Stainless Steel Holder. Hydraulic Crossflow holder for Sartocon ® cassettes. The SARTOFLOW ® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes ® (max. 7 m ²). It is designed... [See More]

  • Application / Industry: Biopharmaceutical; Biotechnology
  • Port Description: Sanitary Tri Clamp Flange (DN25)
  • Maximum Pressure: 6237
  • Housing Material: Steel - Stainless
Sanitary Cartridge Housings - Series
from ISC Sales, Inc.

Our sanitary series cartridge housings have been designed for the most critical and demanding applications requiring purity and durability. The maximum design working pressure is 150 P.S.I. (10 bar) @ 225 °F (107 °C). The S series is standard with sanitary ferrules for the inlet and outlet... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; High Purity Applications
  • Maximum Temperature: 125
  • Maximum Pressure: 150
  • Port Description: 1 TC, or 1.5 TC
Module M30 Plate and Frame Filtration Unit
from Alfa Laval Inc.

The Module M30 is specially designed for reverse osmosis and nanofiltration tasks. Its unique features make this module the ideal choice for a large number of applications, including water desalination, reduction of alcohol content in beer and wine, and concentration of low molecular weight... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Waste Water
  • Maximum Temperature: 131
PilotUnit 4" UF/MF Ultrafiltration/Microfiltration Desktop Laboratory Unit
from Alfa Laval Inc.

The Alfa Laval PilotUnit 4" UF/MF is a desktop laboratory unit in a handy and compact design. It holds a 4" spiral element for ultrafiltration or microfiltration with a membrane area of up. to 7 square metres. The Alfa Laval PilotUnit 4" UF/MF is ideal for ultrafiltration and microfiltration tests... [See More]

  • Application / Industry: Biopharmaceutical; Medical
  • Maximum Pressure: 6