Lubricants Filter Housings
from Eaton
Compact, Lightweight Stainless Steel Filter Vessels with a Choice of Three 4" Diameter Bags... Value Added Features. Side inlet piping connection. Sizes for #03 and #04 filter bags. Buna N&trade, seals standard. Stainless steel basket. 1-1/2" NPT threaded connections. Maximum temp/press of 300... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150 to 300
- Type: Bag
- Flow Rate (Liquids): 25.0 to 50.0
from Eaton
DUOLINE filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert the flow between the two housings so that the isolated, out of service, housing can be serviced. The flow is never shut down. [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150
- Type: Duplex
- Flow Rate (Liquids): 115.0 to 176.0
from Eaton
MODULINE filter housings are for applications where the flow rate is too high for a single bag filter housing. MODULINE - For High Flow Rate Filtration Processes. MODULINE Bag Filter Housing. MODULINE filters consist of two or more, size 02 (double length) filter housings connected with a flanged... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 145
- Type: Bag
- Flow Rate (Liquids): 225.0 to 900.0
from Eaton
The user friendly, cost effective MAXILINE MBF HE bag filter housing for high volume applications and processes. Cover Features Reliable Swing Eye Bolt or Segment Clamp Closure Mechanism. Available in Type 304 stainless steel, Type 316 stainless steel or carbon steel with standard Buna N o-rings,... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 225.0 to 1409.0
from Eaton
The ECOLINE light-weight bag filter housings combine quality and value. Often the best choice for cost-sensitive applications, they are easy to install and feature a quick-opening V-clamp cover for easy bag change-out. High Quality, Economical Vessels for Applications up to 100 psi. Value Added... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 100 to 150
- Type: Bag
- Flow Rate (Liquids): 26.0 to 115.0
from Eaton
The FLOWLINE II offers the most cost-effective solution to single bag filter housing requirements. Its unique one-piece body design eliminates the traditional body to bottom cap circumferential weld and provides a secure, no by-pass internal seal for operational integrity. The FLOWLINE II is... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 88.0 to 176.0
from Eaton
Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications. Rugged, All Plastic Construction for Superior Corrosion Resistance. Value Added Features. In-line or loop piping connections. [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150 to 300
- Type: Bag
- Flow Rate (Liquids): 88.0 to 100.0
from Eaton
A SIDELINE vessel from Eaton is a full-featured investment-cast filter vessel with an ASME Code Stamp and Eaton's exclusive five-year warranty. A bead, not sand, blasted finish that makes cleaning complete and a cover that can be easily adapted to different opening directions are among... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150 to 300
- Type: Bag
- Flow Rate (Liquids): 26.0 to 115.0
from Eaton
TOPLINE is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about TOPLINE is simply the best. TOPLINE&rsquo,s side inlet, flow through the top design results in a minimum headroom of unfiltered liquid for easy bag change out, as... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 88.0 to 115.0