Hydrocarbon Processing (Oil & Gas) Filter Housings
from Harbory Filtration
Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is designed for the needs of large flow and high dirt-holding capacity, available in multi-bag design with... [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Semiconductor; Automotive, Chemicals
- Maximum Temperature: 248
- Maximum Pressure: 145
- Port Description: DN 80 PN16 (DIN Flange)
from Shelco Filters - Division of Tinny Corp.
Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 2"–6" Flange
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Additional Features: Disposable
- Type: In-line; Duplex
- Filtration Product: Gas; GasolineDiesel; Water; Oil
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination, Sea Water ( 134W or 135 coating required), Pre RO Systems
- Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow: Full Flow
- Type: In-line; Duplex
- Additional Features: Disposable
from Shelco Filters - Division of Tinny Corp.
Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Additional Features: Disposable
- Type: In-line; Duplex
- Filtration Product: Gas; GasolineDiesel; Water; Oil
from Shelco Filters - Division of Tinny Corp.
High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing; Desalination
- Housing Material: Steel - Stainless
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; InksDies; Water
from ISC Sales, Inc.
Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
- Flow Rate (Liquids): 49.0 to 196.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Additional Features: Disposable
- Type: In-line
- Filtration Product: Gas; GasolineDiesel; Water; Oil
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and they deliver a wide variety of choices for flow rates and particulate removal. Plus,... [See More]
- Application / Industry: Hydrocarbon; General Industrial
- Maximum Pressure: 150
- Type: Duplex
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Additional Features: Disposable
- Type: In-line
- Filtration Product: Gas; GasolineDiesel; Water; Oil
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 6" RF Flange
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. The clamp style housing is fast becoming a market leader with its quick clamp closer and... [See More]
- Application / Industry: Hydrocarbon; General Industrial
- Maximum Temperature: 250 to 300
- Maximum Pressure: 150
- Port Description: 3", 4", or 6" RF Flanges
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
- Additional Features: Disposable
- Type: In-line; Duplex
- Filtration Product: Gas; GasolineDiesel; Water; Oil
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively removes dirt, pipe scale, and other substances from process liquids. They provide... [See More]
- Application / Industry: Hydrocarbon; General Industrial
- Flow Rate (Liquids): 200.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications. Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds seven (7) cartridges to service a wide range of flow... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket, fills the interior of the housing, and continues through the bag or strainer basket. Solids are... [See More]
- Application / Industry: Hydrocarbon; General Industrial
- Flow Rate (Liquids): 50.0
- Maximum Pressure: 150 to 500
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges. Ideal for High Purity commercial and industrial applications. Accepts Single Open-Ended cartridges with 222 or 226 style connectors. Stainless Steel Filters feature heavy duty 316L stainless steel construction... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing
- Port Description: Available with 3/4", and 1" in-line connections
- Maximum Pressure: 300
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Single Bag Filter Housings by ISC are used in many different filtration applications. The Pentair L66 Single Liquid Bag Housing series is the best choice for industrial, commercial and OEM applications. Unfiltered liquid enters the housing above the filter bag and continues through the bag or... [See More]
- Application / Industry: Hydrocarbon; General Industrial
- Flow Rate (Liquids): 100.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body... [See More]
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing; Desalination
- Port Description: Available with 1/4", 3/8", 1/2", 3/4", and 1" connections
- Maximum Pressure: 250
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
The Pentair L88 Single Liquid Bag Housing effectively remove dirt, pipe scale, and other substances from process liquids. Equipped with a 3-bolt swing closure lid for easy maintenance provides a direct cost savings compared to other filter vessels. Designed with both side and bottom inlet/outlets... [See More]
- Application / Industry: Hydrocarbon; General Industrial
- Flow Rate (Liquids): 220.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300