Plastic Filter Housings
from Delta Pure Filtration
Holds one 9-3/4" cartridge [See More]
- Housing Material: Plastic
- Port Description: 3/4" FPT
- Maximum Temperature: 125
- Filtration Product: Chemical; Water
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Housing Material: Plastic
- Port Description: 1/4 Tubing
- Maximum Pressure: 125
- Filtration Product: Gas; Vapor
from ISC Sales, Inc.
ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring located in the housing's sump. Thick wall and added ribs make these housings ideal... [See More]
- Housing Material: Plastic
- Maximum Temperature: 125 to 200
- Maximum Pressure: 125
- Flow: Full Flow
from Eaton
Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications. Rugged, All Plastic Construction for Superior Corrosion Resistance. Value Added Features. In-line or loop piping connections. [See More]
- Housing Material: Plastic
- Maximum Pressure: 150 to 300
- Type: Bag
- Flow Rate (Liquids): 88.0 to 100.0
from Shelco Filters - Division of Tinny Corp.
Plastic Filter Housings for Economical Applications. Economical alternative to metallic housings for lower pressure and cold water filter applications. Ideal industrial liquid filter for corrosive or sensitive fluids. High quality FDA Grade Polypropylene (opaque sumps) and Styrene Acrylonitrile... [See More]
- Housing Material: Plastic
- Port Description: Standard: 1/2" or 3/4" FNPT
- Maximum Pressure: 125
- Filtration Product: Chemical; Coolant; InksDies; Water
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Housing Material: Plastic
- Maximum Temperature: 230
- Maximum Pressure: 125
- Filtration Product: Gas; Vapor