Full Flow Filter Housings

11 Results
SARTOFLOW®10 Stainless Steel Holder -- 179-6DD260160
from Sartorius Lab Instruments GmbH & Co. KG

SARTOFLOW ® 10 Stainless Steel Holder. Hydraulic Crossflow holder for Sartocon ® cassettes. The SARTOFLOW ® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes ® (max. 7 m ²). It is designed... [See More]

  • Flow: Full Flow
  • Port Description: Sanitary Tri Clamp Flange (DN25)
  • Maximum Pressure: 6237
  • Housing Material: Steel - Stainless
12 and 22 Multi-Cartridge Filter Housings - 12FOS and 22FOS Series
from ISC Sales, Inc.

Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]

  • Flow: Full Flow
  • Flow Rate (Liquids): 168.0 to 616.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Duplex Liquid Filter—Custom Design
from Hilliard Corporation (The)

HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]

  • Flow: Full Flow
  • Additional Features: Disposable
  • Type: In-line; Duplex
  • Filtration Product: Gas; GasolineDiesel; Oil
36 and 52 Multi-Cartridge Filter Housings - 36FOS and 52FOS Series
from ISC Sales, Inc.

Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]

  • Flow: Full Flow
  • Flow Rate (Liquids): 540.0 to 1040.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
4 and 5 Multi-Cartridge Filter Housings - 4FOS and 5FOS Series
from ISC Sales, Inc.

We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]

  • Flow: Full Flow
  • Flow Rate (Liquids): 28.0 to 112.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
7 Universal Multi-Cartridge Filter Housings - 7FOS Series
from ISC Sales, Inc.

Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]

  • Flow: Full Flow
  • Flow Rate (Liquids): 49.0 to 196.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Duplex Bag Housing
from ISC Sales, Inc.

Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and they deliver a wide variety of choices for flow rates and particulate removal. Plus,... [See More]

  • Flow: Full Flow
  • Maximum Pressure: 150
  • Type: Duplex
  • Maximum Temperature: 300
High Flow Single Cartridge Filter Housings with Ring Nut Closure - FLD Series
from ISC Sales, Inc.

ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. These vessels accept the standard 4.5? diameter double open-ended cartridges, but... [See More]

  • Flow: Full Flow
  • Flow Rate (Liquids): 25.0 to 125.0
  • Maximum Pressure: 150
  • Maximum Temperature: 200
Pentair Multi Bag Housings
from ISC Sales, Inc.

Dependable, long-lasting steel and non-metallic housings for removal of dirt, pipe scale and other contaminants from process liquids. Available in sizes to accommodate our broad selection of filter bags. [See More]

  • Flow: Full Flow
  • Filtration Product: Water
  • Housing Material: Steel; Non-metallic
Sanitary Cartridge Housings - Series
from ISC Sales, Inc.

Our sanitary series cartridge housings have been designed for the most critical and demanding applications requiring purity and durability. The maximum design working pressure is 150 P.S.I. (10 bar) @ 225 °F (107 °C). The S series is standard with sanitary ferrules for the inlet and outlet... [See More]

  • Flow: Full Flow
  • Maximum Temperature: 125
  • Maximum Pressure: 150
  • Port Description: 1 TC, or 1.5 TC
Single Jumbo Cartridge Filter Housings - SJCH Series
from ISC Sales, Inc.

Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]

  • Flow: Full Flow
  • Flow Rate (Liquids): 150.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300