Gas Filter Housings

18 Results
Single Cartridge Filter Housings with Bolt & Nut Closure for Air & Gases - FAS, FAC Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]

  • Filtration Product: Chemical; Gas; GasolineDiesel; InksDies; Water; Oil
  • Flow Rate (Gas): 15 to 220
  • Maximum Pressure: 125 to 250
  • Maximum Temperature: 200 to 275
Duplex Integral Head Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]

  • Filtration Product: Gas; GasolineDiesel; Water; Oil
  • Additional Features: Disposable
  • Type: In-line; Duplex
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
Stedim Biotech Mini T-type Air Filter Housing -- 7M19LEN00162
from Sartorius Lab Instruments GmbH & Co. KG

Standard Filter Housings. Filter Cartridge Housings for the Biopharmaceutical Industry. Introduction. There has been, and is, an increasing demand for quality filter cartridge systems for sterilizing and polishing filtration processes. An emphasis has been placed on the integrity of construction of... [See More]

  • Filtration Product: Gas
  • Maximum Temperature: 302
  • Maximum Pressure: 145
  • Port Description: Inlet/Outlet - TC 50.5 mm (1.5")
Air Filter System -- Model 3B-6002N-0A1
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request bulletin TI-105 for a detailed discussion on... [See More]

  • Filtration Product: Gas
  • Flow Rate (Gas): 145
  • Maximum Pressure: 250
  • Port Description: 1/4"
Inline Filter Holder
from Ultra Energy

The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards. Filter card can be changed without interfering with the vacuum line. Inline filter holder with either 10 mm or 25 mm inlet. Full... [See More]

  • Filtration Product: Gas
  • Port Description: 10 or 25 mm Inlet
  • Type: In-line
  • Housing Material: Steel - Stainless
Duplex Liquid Filter—Custom Design
from Hilliard Corporation (The)

HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]

  • Filtration Product: Gas; GasolineDiesel; Oil
  • Flow: Full Flow
  • Type: In-line; Duplex
  • Additional Features: Disposable
Balston® Sterile Air Filters -- 2002 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Filtration Product: Gas
  • Maximum Temperature: 170
  • Maximum Pressure: 250
  • Port Description: 1/4" NPT
Simplex & Duplex Liquid Strainer Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Filtration Product: Gas; GasolineDiesel; Water; Oil
  • Additional Features: Disposable
  • Type: In-line; Duplex
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
Balston® Sterile Air Filters -- 2104 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Filtration Product: Gas
  • Maximum Temperature: 170
  • Maximum Pressure: 250
  • Port Description: 1/2" NPT
Simplex Liquid Bag Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Filtration Product: Gas; GasolineDiesel; Water; Oil
  • Additional Features: Disposable
  • Type: In-line
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
Balston® Sterile Air Filters -- 2206 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Filtration Product: Gas
  • Maximum Temperature: 130
  • Maximum Pressure: 250
  • Port Description: 3/4" NPT/BSPP
Simplex Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Filtration Product: Gas; GasolineDiesel; Water; Oil
  • Additional Features: Disposable
  • Type: In-line
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
Balston® Sterile Air Filters -- 2312 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Filtration Product: Gas
  • Maximum Temperature: 130
  • Maximum Pressure: 250
  • Port Description: 1-1/2" NPT/BSPP
TurboFlo Duplex Liquid Filter
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]

  • Filtration Product: Gas; GasolineDiesel; Water; Oil
  • Additional Features: Disposable
  • Type: In-line; Duplex
  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
Filters Housing -- 9922-05
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Filtration Product: Gas; Vapor
  • Port Description: 1/4 Tubing
  • Maximum Pressure: 125
  • Housing Material: Plastic
Natural Gas Filters -- AHC-0180
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston high flow rate compressed gas filters offer exceptionally high efficiency coalescing filtration of compressed gas at high flow rates. Specifically designed to remove suspended liquids and dirt from pipeline natural gas, the housings are ASME Code Stamped up to 1440 psig. Equipped with... [See More]

  • Filtration Product: Gas
  • Maximum Temperature: 130
  • Maximum Pressure: 1440
  • Port Description: 2"
Natural Gas Filters -- ALN3-0128-HFC
from Parker Hannifin Filtration and Separation Div. / Balston Products

These filter assemblies provide high efficiency filtration of gas at. very high flow rates. With inlet and outlet ports accommodating. 3 ” to 10 ” pipe sizes, the new LF/FF Series housings are capable. of flow rates up to a maximum capacity of 37,350 SCFM at 100 psig. The standard carbon... [See More]

  • Filtration Product: Gas
  • Maximum Pressure: 250
  • Type: In-line
  • Flow Rate (Gas): 5746
Steam Filter Housing -- 53/95
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Filtration Product: Gas; Vapor
  • Maximum Temperature: 230
  • Maximum Pressure: 125
  • Housing Material: Plastic