Inks / Dies / Paints Filter Housings
from Shelco Filters - Division of Tinny Corp.
Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
Compact, Lightweight Stainless Steel Filter Vessels with a Choice of Three 4" Diameter Bags... Value Added Features. Side inlet piping connection. Sizes for #03 and #04 filter bags. Buna N&trade, seals standard. Stainless steel basket. 1-1/2" NPT threaded connections. Maximum temp/press of 300... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150 to 300
- Type: Bag
- Flow Rate (Liquids): 25.0 to 50.0
from Shelco Filters - Division of Tinny Corp.
Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Housing Material: Steel; Steel - Stainless
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
DUOLINE filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert the flow between the two housings so that the isolated, out of service, housing can be serviced. The flow is never shut down. [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150
- Type: Duplex
- Flow Rate (Liquids): 115.0 to 176.0
from Shelco Filters - Division of Tinny Corp.
Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
MODULINE filter housings are for applications where the flow rate is too high for a single bag filter housing. MODULINE - For High Flow Rate Filtration Processes. MODULINE Bag Filter Housing. MODULINE filters consist of two or more, size 02 (double length) filter housings connected with a flanged... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 145
- Type: Bag
- Flow Rate (Liquids): 225.0 to 900.0
from Shelco Filters - Division of Tinny Corp.
Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 49.0 to 196.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
The cover of the MAXILINE MBF HD is easy to operate...just loosen the swing bolts, turn the davit handwheel and swing the cover aside. Features A Rugged, Reliable Handwheel Operated Davit Cover. Available in Type 304 stainless steel or carbon steel with standard Buna N o-rings, Viton®, o-rings... [See More]
- Filtration Product: Chemical; InksDies; Water; Oil
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 225.0 to 4227.0
from Shelco Filters - Division of Tinny Corp.
High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water
- Housing Material: Steel - Stainless
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing; Desalination
from ISC Sales, Inc.
ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. These vessels accept the standard 4.5? diameter double open-ended cartridges, but... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Plating Solutions, Photographic Solutions
- Flow Rate (Liquids): 25.0 to 125.0
- Maximum Pressure: 150
- Maximum Temperature: 200
from Eaton
The user friendly, cost effective MAXILINE MBF HE bag filter housing for high volume applications and processes. Cover Features Reliable Swing Eye Bolt or Segment Clamp Closure Mechanism. Available in Type 304 stainless steel, Type 316 stainless steel or carbon steel with standard Buna N o-rings,... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 225.0 to 1409.0
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to meet the many... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Flow Rate (Liquids): 30.0 to 180.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
Eaton&rsquo,s MAXILINE MDE multi-bag filter housing is user-friendly, seals perfectly and is designed for safe filtration and minimized product loss. Ideal for batch process runs and high dirt load applications. Designed for easy, safe filter bag change-outs with minimal product loss. This multi-bag... [See More]
- Filtration Product: Chemical; InksDies; Water; Oil
- Maximum Pressure: 102
- Type: Bag
- Flow Rate (Liquids): 704.5
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet: 6" RF Flange
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]
- Filtration Product: Chemical; Gas; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Gas): 15 to 220
- Maximum Pressure: 125 to 250
- Maximum Temperature: 200 to 275
from Eaton
The user friendly, cost effective bag filter housing for high volume applications and processes demanding frequent bag change-out. Ideal for batch process runs and high dirt load applications. Features the QIC-LOCK&trade, Cover That Opens and Closes in 30 Seconds. Available in Type 304 Stainless... [See More]
- Filtration Product: Chemical; InksDies; Water; Oil
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 705.0 to 2114.0
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the RH series is perfect for almost any application.ISC filter vessels are expertly engineered for reliability and ease of use, you'll find... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Flow Rate (Liquids): 7.0 to 21.0
- Maximum Pressure: 300
- Maximum Temperature: 200
from Eaton
Eaton&rsquo,s MAXILINE VMDE multi-bag filter housing is user-friendly, seals perfectly and is designed for safe filtration and minimized product loss. Ideal for batch processes which demand the highest quality of filtration. Designed for easy, safe filter bag changeouts with minimal product loss. [See More]
- Filtration Product: Chemical; InksDies; Water; Oil
- Maximum Pressure: 145
- Type: Bag
- Flow Rate (Liquids): 704.5
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications. Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds seven (7) cartridges to service a wide range of flow... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 150.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
The ECOLINE light-weight bag filter housings combine quality and value. Often the best choice for cost-sensitive applications, they are easy to install and feature a quick-opening V-clamp cover for easy bag change-out. High Quality, Economical Vessels for Applications up to 100 psi. Value Added... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 100 to 150
- Type: Bag
- Flow Rate (Liquids): 26.0 to 115.0
from Shelco Filters - Division of Tinny Corp.
Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges. Ideal for High Purity commercial and industrial applications. Accepts Single Open-Ended cartridges with 222 or 226 style connectors. Stainless Steel Filters feature heavy duty 316L stainless steel construction... [See More]
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
- Port Description: Available with 3/4", and 1" in-line connections
- Maximum Pressure: 300
- Housing Material: Steel - Stainless
from Eaton
The FLOWLINE II offers the most cost-effective solution to single bag filter housing requirements. Its unique one-piece body design eliminates the traditional body to bottom cap circumferential weld and provides a secure, no by-pass internal seal for operational integrity. The FLOWLINE II is... [See More]
- Filtration Product: Chemical; InksDies; Lubricants; Water; Oil
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 88.0 to 176.0