Steel - Stainless Filter Housings
from Kaydon Filtration Corporation
The 981 Series Housing delivers dependable filtration performance in a reduced footprint, helping extend equipment life and reduce the risk of oil-related failures and unplanned maintenance. It provides high-performance filtration designed for reliable, high-pressure inline filtration in hydraulic... [See More]
- Housing Material: Aluminum; Steel; Steel - Stainless
- Port Description: 2"NPT 1"NPT
- Flow Rate (Liquids): 10.0 to 30.0
from Harbory Filtration
Eco bag filter housing with simple design for easy cleaning. lt has an integrated bag support structure with grooves and side entry design, allowing for easier bag replacement. Economical filter housing is mainly used in wastewater treatment as well as other industries. [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 194
- Maximum Pressure: 87
- Port Description: 2" BSP female thread
from Harbory Filtration
Flash Open Bag Filter Housing adopts the user-friendly "Flash" quick opening device, improving production efficiency and reducing operating costs. The straight drainage structure with side in and bottom out design ensures more convenient and thorough filter output, Available in multi-bag design with... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 248
- Maximum Pressure: 145
- Port Description: DN 80 PN16 (DIN Flange)
from Harbory Filtration
Multi Bag Filter Housing With the side in and bottom out filtration method, the filter can discharge the filter medium directly, ensuring thorough draining and convenient operation. EMBF series is designed for the needs of large flow and high dirt-holding capacity, available in multi-bag design with... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 248
- Maximum Pressure: 145
- Port Description: DN 80 PN16 (DIN Flange)
from Harbory Filtration
Multi cartridge filter housing is a simple and economical Industrial filter housing. 3 to 12 standards cartridges (10 ″, 20 ″, 30 ″, 40 ″) can be installed inside, with options of high precision cartridges. "0304" food-grade polishing finish leaves zero dead angle which is... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 248
- Maximum Pressure: 116
- Port Description: BSP-female thread DIN Flange
from Harbory Filtration
ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening. The fastened top cover bolts Eye-bolts closure ensures complete... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 248
- Maximum Pressure: 145
- Port Description: DN 50 PN16 (DIN Flange)
from Harbory Filtration
ETPL single bag stainless steel filter housing leads the liquid to flow from to the lower spot without being affected by turbulence. Smoother filtering makes the best of its filtration function. When the ss filter housing is closed, the top cover will directly press against the seal ring for... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 248
- Maximum Pressure: 145
- Port Description: DN 50 PN16 (DIN Flange)
from Shelco Filters - Division of Tinny Corp.
Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
- Maximum Pressure: 150
- Additional Features: USB and USF filter housings are ASME Code certified
from Cole-Parmer
High-Temperature Housing with 304 Stainless Steel Sump and forged brass/nickel plated cap. T-handle nut on cap screws onto center shaft inside sump. Maximum temperature is 300 <deg >F (149 <deg >C); maximum pressure is 250 psi. Accepts all DOE cartridges (except silver/carbon 01508-91... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 300
- Maximum Pressure: 250
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request bulletin TI-105 for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Gas): 145
- Maximum Pressure: 250
- Port Description: 1/4"
from Thermon, Inc
3L Filters ™ offers three closure options to suit a broad range of industries and process conditions. 3L Filters ™ closures are designed to save time when opening and closing. [See More]
- Housing Material: Steel; Steel - Stainless
- Maximum Temperature: ? to 200
- Maximum Pressure: ? to 150
from Eaton
Eaton's BECO Integra Cart KB cartridge housing is available as 1-30-fold type (1-9 filter cartridges) and designed with quick closure between dome and base plate. Different overall heights from 10" to 40" enable optimum adaptation to the product flow to be filtered. The cartridge housing is suitable... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 25 to 145
from Ultra Energy
The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards. Filter card can be changed without interfering with the vacuum line. Inline filter holder with either 10 mm or 25 mm inlet. Full... [See More]
- Housing Material: Steel - Stainless
- Port Description: 10 or 25 mm Inlet
- Type: In-line
- Filtration Product: Gas
from Sartorius Lab Instruments GmbH & Co. KG
SARTOFLOW ® 10 Stainless Steel Holder. Hydraulic Crossflow holder for Sartocon ® cassettes. The SARTOFLOW ® 10 stainless steel holder is optimized for the use with up to ten Sartocon ® production scale Crossflow cassettes or two Sartocubes ® (max. 7 m ²). It is designed... [See More]
- Housing Material: Steel - Stainless
- Port Description: Sanitary Tri Clamp Flange (DN25)
- Maximum Pressure: 6237
- Flow: Full Flow
from Shelco Filters - Division of Tinny Corp.
Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]
- Housing Material: Steel; Steel - Stainless
- Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
from Cole-Parmer
bull; Stack up to 20 double open end cartridges in one housing!. • Clearly labeled ports <emdash >easy to install and maintain. Stainless steel housings are great for drinking water applications in schools, restaurants, institutions, and industrial plants. Housings hold from 4 to 20... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 300
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 5000
- Type: In-line
- Maximum Temperature: 400
from Eaton
Eaton's BECO INTEGRA Cart KL0 cartridge housings are manufactured of AISI 316L stainless steel and designed for pressurized air or steam filtration. Eaton's BECO INTEGRA Cart KL0 cartridge housings are suitable for the filtration of media within fluid group 2 according to the Pressure Equipment... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 284
- Maximum Pressure: 145
from Shelco Filters - Division of Tinny Corp.
Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
from Cole-Parmer
bull; Unique bar-knob closure is safer and faster than clamp designs. • High-flow housings for flow rates up to 220 GPM. • Solids are neatly contained for removal with bag changeouts. • Ideal for commercial, industrial, and process applications. This general-purpose housing design... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 200
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
Eaton's BECO INTEGRA Cart KLAV cartridge housings are suitable for the filtration of gases of fluid group 2 according to the Pressure Equipment Directive DGRL 97/23/EC. Thanks to an optimized filtrate area design and a special surface finish this housing can easily be cleaned and sterilized. Special... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 284
- Maximum Pressure: 72
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; Water; Oil
from Cole-Parmer
0.4 um Ra Finish [See More]
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 49.0 to 196.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
MODULINE filter housings are for applications where the flow rate is too high for a single bag filter housing. MODULINE - For High Flow Rate Filtration Processes. MODULINE Bag Filter Housing. MODULINE filters consist of two or more, size 02 (double length) filter housings connected with a flanged... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 145
- Type: Bag
- Flow Rate (Liquids): 225.0 to 900.0
from Shelco Filters - Division of Tinny Corp.
Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
from Cole-Parmer
bull; Combination cartridge filter and centrifugal separator extends cartridge life and reduces maintenance. • Up-flow design with tangential entry prevents air entrapment. • Process flow rates up to 150 GPM (568 LPM). • Electropolished 304 stainless steel housing with secure closure... [See More]
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and they deliver a wide variety of choices for flow rates and particulate removal. Plus,... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Maximum Pressure: 150
- Type: Duplex
- Maximum Temperature: 300
from Eaton
The cover of the MAXILINE MBF HD is easy to operate...just loosen the swing bolts, turn the davit handwheel and swing the cover aside. Features A Rugged, Reliable Handwheel Operated Davit Cover. Available in Type 304 stainless steel or carbon steel with standard Buna N o-rings, Viton®, o-rings... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 225.0 to 4227.0
from Shelco Filters - Division of Tinny Corp.
High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]
- Housing Material: Steel - Stainless
- Filtration Product: Chemical; Coolant; InksDies; Water
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing; Desalination
from Cole-Parmer
bull; Combination cartridge filter and centrifugal separator extends cartridge life and reduces maintenance. • Up-flow design with tangential entry prevents air entrapment. • Process flow rates up to 150 GPM (568 LPM). • Electropolished 304 stainless steel housing with secure closure... [See More]
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. These vessels accept the standard 4.5? diameter double open-ended cartridges, but... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 25.0 to 125.0
- Maximum Pressure: 150
- Maximum Temperature: 200
from Eaton
The user friendly, cost effective MAXILINE MBF HE bag filter housing for high volume applications and processes. Cover Features Reliable Swing Eye Bolt or Segment Clamp Closure Mechanism. Available in Type 304 stainless steel, Type 316 stainless steel or carbon steel with standard Buna N o-rings,... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 225.0 to 1409.0
from Shelco Filters - Division of Tinny Corp.
High Purity Vent Multi-Cartridge Housings. High quality multi-cartridge housing provide easy installation and service for vent filter applications. Heavy duty 316L Stainless Steel filter housing construction for maximum durability. Electro-polished finish provides maximum cleanliness and corrosion... [See More]
- Housing Material: Steel - Stainless
from Cole-Parmer
bull; Combination cartridge filter and centrifugal separator extends cartridge life and reduces maintenance. • Up-flow design with tangential entry prevents air entrapment. • Process flow rates up to 150 GPM (568 LPM). • Electropolished 304 stainless steel housing with secure closure... [See More]
- Housing Material: Steel - Stainless
from ISC Sales, Inc.
Our new multi-cavity bag housings are designed for high flow industrial and commercial filter applications, and manufactured from 304L or 316L stainless steel for maximum durability with many standard features. The clamp style housing is fast becoming a market leader with its quick clamp closer and... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 250 to 300
- Maximum Pressure: 150
- Port Description: 3", 4", or 6" RF Flanges
from Eaton
Eaton&rsquo,s MAXILINE MDE multi-bag filter housing is user-friendly, seals perfectly and is designed for safe filtration and minimized product loss. Ideal for batch process runs and high dirt load applications. Designed for easy, safe filter bag change-outs with minimal product loss. This multi-bag... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 102
- Type: Bag
- Flow Rate (Liquids): 704.5
from Shelco Filters - Division of Tinny Corp.
Sanitary Cartridge Housings for Critical Process Applications. Constructed of heavy duty 316L Stainless Steel for maximum durability. Standard 25 RA internal surface finish and 32 RA external surface finish. Removable bottom plate allows complete access to all internal surfaces for easy cleaning and... [See More]
- Housing Material: Steel - Stainless
- Filtration Product: Chemical; Water; Ultrapure Water, Pharmaceuticals, DI Water, Fine Chemicals, Wine/Beer, Vent
- Maximum Pressure: 150
- Application / Industry: Electronics; Food or Beverage Processing; Medical
from ISC Sales, Inc.
These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively removes dirt, pipe scale, and other substances from process liquids. They provide... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 200.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
The user friendly, cost effective bag filter housing for high volume applications and processes demanding frequent bag change-out. Ideal for batch process runs and high dirt load applications. Features the QIC-LOCK&trade, Cover That Opens and Closes in 30 Seconds. Available in Type 304 Stainless... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 705.0 to 2114.0
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
from ISC Sales, Inc.
The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket, fills the interior of the housing, and continues through the bag or strainer basket. Solids are... [See More]
- Housing Material: Steel - Stainless; Carbon Steel
- Flow Rate (Liquids): 50.0
- Maximum Pressure: 150 to 500
- Maximum Temperature: 300
from Eaton
Eaton&rsquo,s MAXILINE VMDE multi-bag filter housing is user-friendly, seals perfectly and is designed for safe filtration and minimized product loss. Ideal for batch processes which demand the highest quality of filtration. Designed for easy, safe filter bag changeouts with minimal product loss. [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 145
- Type: Bag
- Flow Rate (Liquids): 704.5
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: 6" RF Flange
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
from ISC Sales, Inc.
Our sanitary series cartridge housings have been designed for the most critical and demanding applications requiring purity and durability. The maximum design working pressure is 150 P.S.I. (10 bar) @ 225 °F (107 °C). The S series is standard with sanitary ferrules for the inlet and outlet... [See More]
- Housing Material: Steel - Stainless
- Maximum Temperature: 125
- Maximum Pressure: 150
- Port Description: 1 TC, or 1.5 TC
from Eaton
The ECOLINE light-weight bag filter housings combine quality and value. Often the best choice for cost-sensitive applications, they are easy to install and feature a quick-opening V-clamp cover for easy bag change-out. High Quality, Economical Vessels for Applications up to 100 psi. Value Added... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 100 to 150
- Type: Bag
- Flow Rate (Liquids): 26.0 to 115.0
from Shelco Filters - Division of Tinny Corp.
Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]
- Housing Material: Steel - Stainless
- Port Description: Inlet /Outlet: 2" MNPT
- Maximum Pressure: 150
- Filtration Product: Chemical; Coolant; InksDies; Water; Oil
from ISC Sales, Inc.
Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Liquids): 150.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Eaton
The FLOWLINE II offers the most cost-effective solution to single bag filter housing requirements. Its unique one-piece body design eliminates the traditional body to bottom cap circumferential weld and provides a secure, no by-pass internal seal for operational integrity. The FLOWLINE II is... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 150
- Type: Bag
- Flow Rate (Liquids): 88.0 to 176.0