Gasoline / Diesel Filter Housings
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]
- Filtration Product: Gas; GasolineDiesel; Water; Oil
- Additional Features: Disposable
- Type: In-line; Duplex
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
from ISC Sales, Inc.
Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 168.0 to 616.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]
- Filtration Product: Gas; GasolineDiesel; Oil
- Flow: Full Flow
- Type: In-line; Duplex
- Additional Features: Disposable
from ISC Sales, Inc.
Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 540.0 to 1040.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Filtration Product: Gas; GasolineDiesel; Water; Oil
- Additional Features: Disposable
- Type: In-line; Duplex
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
from ISC Sales, Inc.
We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 28.0 to 112.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Filtration Product: Gas; GasolineDiesel; Water; Oil
- Additional Features: Disposable
- Type: In-line
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
from ISC Sales, Inc.
Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 49.0 to 196.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]
- Filtration Product: Gas; GasolineDiesel; Water; Oil
- Additional Features: Disposable
- Type: In-line
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
from ISC Sales, Inc.
These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively removes dirt, pipe scale, and other substances from process liquids. They provide... [See More]
- Filtration Product: Chemical; GasolineDiesel; Water; Oil
- Flow Rate (Liquids): 200.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from Hilliard Corporation (The)
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]
- Filtration Product: Gas; GasolineDiesel; Water; Oil
- Additional Features: Disposable
- Type: In-line; Duplex
- Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
from ISC Sales, Inc.
The L882 twin capacity bag housing offers the highest flow rates at the most economical cost. These vessels are ideal for applications requiring high dirt-holding capacity, low pressure drop, or additional flow. Two identical housings work in tandem ensure the highest quality filtration for a wide... [See More]
- Filtration Product: Chemical; GasolineDiesel; Water; Oil
- Flow Rate (Liquids): 440.0
- Maximum Pressure: 150
- Maximum Temperature: 300
from ISC Sales, Inc.
Pentair Multi-Round Liquid Bag Filter Vessels are designed to handle those high flow applications where a single bag unit is not sufficient. Our multi-bag system enables high flow rate through a single unit like the smaller size filtering vessels. ISC offers 2 to 24 basket housing designs, depending... [See More]
- Filtration Product: Chemical; GasolineDiesel; Water; Oil
- Flow Rate (Liquids): 400.0 to 3500.0
- Maximum Pressure: 150 to 300
- Maximum Temperature: 300
from ISC Sales, Inc.
Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]
- Filtration Product: Chemical; Coolant; GasolineDiesel; InksDies; Water; Oil
- Flow Rate (Liquids): 150.0
- Maximum Pressure: 150
- Maximum Temperature: 300