FDA Compliant Filter Housings

11 Results
Stedim Biotech Mini T-type Air Filter Housing -- 7M19LEN00162
from Sartorius Lab Instruments GmbH & Co. KG

Standard Filter Housings. Filter Cartridge Housings for the Biopharmaceutical Industry. Introduction. There has been, and is, an increasing demand for quality filter cartridge systems for sterilizing and polishing filtration processes. An emphasis has been placed on the integrity of construction of... [See More]

  • Additional Features: FDA
  • Maximum Temperature: 302
  • Maximum Pressure: 145
  • Port Description: Inlet/Outlet - TC 50.5 mm (1.5")
12 and 22 Multi-Cartridge Filter Housings - 12FOS and 22FOS Series
from ISC Sales, Inc.

Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]

  • Additional Features: FDA
  • Flow Rate (Liquids): 168.0 to 616.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
36 and 52 Multi-Cartridge Filter Housings - 36FOS and 52FOS Series
from ISC Sales, Inc.

Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]

  • Additional Features: FDA
  • Flow Rate (Liquids): 540.0 to 1040.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
4 and 5 Multi-Cartridge Filter Housings - 4FOS and 5FOS Series
from ISC Sales, Inc.

We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]

  • Additional Features: FDA
  • Flow Rate (Liquids): 28.0 to 112.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
7 Universal Multi-Cartridge Filter Housings - 7FOS Series
from ISC Sales, Inc.

Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]

  • Additional Features: FDA
  • Flow Rate (Liquids): 49.0 to 196.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Plastic Filter Housings
from ISC Sales, Inc.

ISC's plastic filter housings are manufactured from the highest quality, FDA grade, 100% polypropylene and acrylic styrene material. Leak-proof sealing is accomplished by compression against a top seated EPDM o-ring located in the housing's sump. Thick wall and added ribs make these housings ideal... [See More]

  • Additional Features: FDA
  • Maximum Temperature: 125 to 200
  • Maximum Pressure: 125
  • Housing Material: Plastic
Sanitary Cartridge Housings - Series
from ISC Sales, Inc.

Our sanitary series cartridge housings have been designed for the most critical and demanding applications requiring purity and durability. The maximum design working pressure is 150 P.S.I. (10 bar) @ 225 °F (107 °C). The S series is standard with sanitary ferrules for the inlet and outlet... [See More]

  • Additional Features: FDA
  • Maximum Temperature: 125
  • Maximum Pressure: 150
  • Port Description: 1 TC, or 1.5 TC
Single Cartridge Filter Housings with Bolt & Nut Closure for Air & Gases - FAS, FAC Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]

  • Additional Features: FDA
  • Flow Rate (Gas): 15 to 220
  • Maximum Pressure: 125 to 250
  • Maximum Temperature: 200 to 275
Single Cartridge Filter Housings with Ring Nut Closure - RHS, RHB Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the RH series is perfect for almost any application.ISC filter vessels are expertly engineered for reliability and ease of use, you'll find... [See More]

  • Additional Features: FDA
  • Flow Rate (Liquids): 7.0 to 21.0
  • Maximum Pressure: 300
  • Maximum Temperature: 200
Single Cartridge Filter Housings with Ring Nut Closure for SOE Cartridges - CSF Series
from ISC Sales, Inc.

The CSF series single open end cartridge housing accepts either 222 or 226 style elements, and is made of 316L Stainless Steel with a maximum design working pressure of 300 P.S.I. (20 bar) @ 200 °F (93 °C). Designed with a quick locking ring closure for easy cartridge change outs. ISC's... [See More]

  • Additional Features: FDA
  • Maximum Temperature: 200
  • Maximum Pressure: 300
  • Port Description: 3/4" or 1" FNPT
Single Jumbo Cartridge Filter Housings - SJCH Series
from ISC Sales, Inc.

Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]

  • Additional Features: FDA
  • Flow Rate (Liquids): 150.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300