Aluminum Filter Housings

7 Results
Lube & Hydraulic Filter Housing -- 981 Series
from Kaydon Filtration Corporation

The 981 Series Housing delivers dependable filtration performance in a reduced footprint, helping extend equipment life and reduce the risk of oil-related failures and unplanned maintenance. It provides high-performance filtration designed for reliable, high-pressure inline filtration in hydraulic... [See More]

  • Housing Material: Aluminum; Steel; Steel - Stainless
  • Port Description: 2"NPT 1"NPT
  • Flow Rate (Liquids): 10.0 to 30.0
Balston® Sterile Air Filters -- 2002 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Housing Material: Aluminum
  • Maximum Temperature: 170
  • Maximum Pressure: 250
  • Port Description: 1/4" NPT
156109 - General-purpose aluminum filter bag housing, 1-1/4" NPT(F), 20 gpm -- GO-01523-00
from Cole-Parmer

bull; Unique bar-knob closure is safer and faster than clamp designs. • High-flow housings for flow rates up to 220 GPM. • Solids are neatly contained for removal with bag changeouts. • Ideal for commercial, industrial, and process applications. This general-purpose housing design... [See More]

  • Housing Material: Aluminum
  • Maximum Pressure: 200
Balston® Sterile Air Filters -- 2104 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Housing Material: Aluminum
  • Maximum Temperature: 170
  • Maximum Pressure: 250
  • Port Description: 1/2" NPT
156111 - General-purpose aluminum filter bag housing, 2" NPT(F), 90 gpm -- GO-01523-04
from Cole-Parmer

bull; Unique bar-knob closure is safer and faster than clamp designs. • High-flow housings for flow rates up to 220 GPM. • Solids are neatly contained for removal with bag changeouts. • Ideal for commercial, industrial, and process applications. This general-purpose housing design... [See More]

  • Housing Material: Aluminum
  • Maximum Pressure: 100
Balston® Sterile Air Filters -- 2206 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Housing Material: Aluminum
  • Maximum Temperature: 130
  • Maximum Pressure: 250
  • Port Description: 3/4" NPT/BSPP
Balston® Sterile Air Filters -- 2312 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Housing Material: Aluminum
  • Maximum Temperature: 130
  • Maximum Pressure: 250
  • Port Description: 1-1/2" NPT/BSPP