Waste Treatment Filter Housings

10 Results
Eco Bag Filter Housing (EBF) -- EBF-0101
from Harbory Filtration

Eco bag filter housing with simple design for easy cleaning. lt has an integrated bag support structure with grooves and side entry design, allowing for easier bag replacement. Economical filter housing is mainly used in wastewater treatment as well as other industries. [See More]

  • Application / Industry: Waste Water; Pre-filtration, Water treatment, Metal Cleaning
  • Maximum Temperature: 194
  • Maximum Pressure: 87
  • Port Description: 2" BSP female thread
Flash Open Bag Filter Housing (FOBF) -- FOBF-0302
from Harbory Filtration

Flash Open Bag Filter Housing adopts the user-friendly "Flash" quick opening device, improving production efficiency and reducing operating costs. The straight drainage structure with side in and bottom out design ensures more convenient and thorough filter output, Available in multi-bag design with... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Paints, Automotive, Chemicals
  • Maximum Temperature: 248
  • Maximum Pressure: 145
  • Port Description: DN 80 PN16 (DIN Flange)
Plastic Sideliner Bag Filter Housing (PSDL) -- PTPL-SF-0102-D065-P
from Harbory Filtration

PBF series filter adopts integral injection molding structure, lightweight, high strength, easy installation and maintenance. Without any thread and welding, it is guaranteed to be securely sealed, without any leakage, and has wide chemical adaptability. PP Bag Filter Housing (PTPL/PSDL-P) is mainly... [See More]

  • Application / Industry: Waste Water; Desalination, Chemicals, Electronic
  • Maximum Temperature: 176
  • Maximum Pressure: 87
  • Port Description: DN 65
Plastic Topliner Bag Filter Housing (PTPL) -- PTPL-SF-0102-D065-P
from Harbory Filtration

PBF series filter adopts integral injection molding structure, lightweight, high strength, easy installation and maintenance. Without any thread and welding, it is guaranteed to be securely sealed, without any leakage, and has wide chemical adaptability. PTPL/PSDL-P is mainly used in wastewater,... [See More]

  • Application / Industry: Waste Water; Desalination, Chemicals, Electronic, Agricultural irrigation, Swimming pool
  • Maximum Temperature: 176
  • Maximum Pressure: 87
  • Port Description: DN 65
Sanitary Cartridge Filter Housing (ECOCH)
from Harbory Filtration

Multi cartridge filter housing is a simple and economical Industrial filter housing. 3 to 12 standards cartridges (10 ″, 20 ″, 30 ″, 40 ″) can be installed inside, with options of high precision cartridges. "0304" food-grade polishing finish leaves zero dead angle which is... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Coating/Paints, Chemicals,
  • Maximum Temperature: 248
  • Maximum Pressure: 116
  • Port Description: BSP-female thread DIN Flange
Side Entry Bag Filter Housing (ESDL) -- ESDL-0101
from Harbory Filtration

ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening. The fastened top cover bolts Eye-bolts closure ensures complete... [See More]

  • Application / Industry: Food or Beverage Processing; Waste Water; Coating/Paints, Chemicals, Metal Cleaning
  • Maximum Temperature: 248
  • Maximum Pressure: 145
  • Port Description: DN 50 PN16 (DIN Flange)
Top Entry Bag Filter Housing(ETPL) -- ETPL-0101
from Harbory Filtration

ETPL single bag stainless steel filter housing leads the liquid to flow from to the lower spot without being affected by turbulence. Smoother filtering makes the best of its filtration function. When the ss filter housing is closed, the top cover will directly press against the seal ring for... [See More]

  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Paints, Automotive, Chemicals
  • Maximum Temperature: 248
  • Maximum Pressure: 145
  • Port Description: DN 50 PN16 (DIN Flange)
High Flow Filter Housing -- High Flow Eco, Single Element
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Waste Water; Desalination, Sea Water, RO Systems
  • Port Description: Inlet/Outlet: 1”,1.5” or 2” FNPT (2” Standard)Optional: 1”,1.5” or 2” FBSPP
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
Module M30 Plate and Frame Filtration Unit
from Alfa Laval Inc.

The Module M30 is specially designed for reverse osmosis and nanofiltration tasks. Its unique features make this module the ideal choice for a large number of applications, including water desalination, reduction of alcohol content in beer and wine, and concentration of low molecular weight... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Waste Water
  • Maximum Temperature: 131
High Flow Single Cartridge Filter Housings with Ring Nut Closure - FLD Series
from ISC Sales, Inc.

ISC's line of single cartridge filter housings is a lightweight, economical design suitable for a wide variety of filtration applications. The 100% stainless steel provides superior corrosion resistance and durability. These vessels accept the standard 4.5? diameter double open-ended cartridges, but... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Waste Water
  • Flow Rate (Liquids): 25.0 to 125.0
  • Maximum Pressure: 150
  • Maximum Temperature: 200