Pulp and Paper Filter Housings

36 Results
Bag Filter Housing, MINILINE™
from Eaton

Compact, Lightweight Stainless Steel Filter Vessels with a Choice of Three 4" Diameter Bags... Value Added Features. Side inlet piping connection. Sizes for #03 and #04 filter bags. Buna N&trade, seals standard. Stainless steel basket. 1-1/2" NPT threaded connections. Maximum temp/press of 300... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150 to 300
  • Type: Bag
  • Flow Rate (Liquids): 25.0 to 50.0
Duplex Integral Head Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Additional Features: Disposable
  • Type: In-line; Duplex
  • Filtration Product: Gas; GasolineDiesel; Water; Oil
ASME Code Multi-Cartridge Filter Housing -- USB Series
from Shelco Filters - Division of Tinny Corp.

Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
12 and 22 Multi-Cartridge Filter Housings - 12FOS and 22FOS Series
from ISC Sales, Inc.

Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 168.0 to 616.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Multi-Bag Filter Housing System, DUOLINE™
from Eaton

DUOLINE filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert the flow between the two housings so that the isolated, out of service, housing can be serviced. The flow is never shut down. [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150
  • Type: Duplex
  • Flow Rate (Liquids): 115.0 to 176.0
Duplex Liquid Filter—Custom Design
from Hilliard Corporation (The)

HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of construction... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow: Full Flow
  • Type: In-line; Duplex
  • Additional Features: Disposable
Bag Filter Housing -- BF Series (Single Bag Housing)
from Shelco Filters - Division of Tinny Corp.

Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
  • Maximum Pressure: 150
  • Housing Material: Steel; Steel - Stainless
36 and 52 Multi-Cartridge Filter Housings - 36FOS and 52FOS Series
from ISC Sales, Inc.

Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 540.0 to 1040.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Multi-Bag Filter Housing System, MODULINE™
from Eaton

MODULINE filter housings are for applications where the flow rate is too high for a single bag filter housing. MODULINE - For High Flow Rate Filtration Processes. MODULINE Bag Filter Housing. MODULINE filters consist of two or more, size 02 (double length) filter housings connected with a flanged... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 145
  • Type: Bag
  • Flow Rate (Liquids): 225.0 to 900.0
Simplex & Duplex Liquid Strainer Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Additional Features: Disposable
  • Type: In-line; Duplex
  • Filtration Product: Gas; GasolineDiesel; Water; Oil
Bag Filter Housing -- BFS Series (Multi-Bag Housing)
from Shelco Filters - Division of Tinny Corp.

Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
4 and 5 Multi-Cartridge Filter Housings - 4FOS and 5FOS Series
from ISC Sales, Inc.

We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 28.0 to 112.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Multi-Bag Filter Housing, MAXILINE™ MBF HD
from Eaton

The cover of the MAXILINE MBF HD is easy to operate...just loosen the swing bolts, turn the davit handwheel and swing the cover aside. Features A Rugged, Reliable Handwheel Operated Davit Cover. Available in Type 304 stainless steel or carbon steel with standard Buna N o-rings, Viton®, o-rings... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150
  • Type: Bag
  • Flow Rate (Liquids): 225.0 to 4227.0
Simplex Liquid Bag Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Additional Features: Disposable
  • Type: In-line
  • Filtration Product: Gas; GasolineDiesel; Water; Oil
High Flow Filter Housing -- 1HF & 1UHF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination, Sea Water ( 134W or 135 coating required), Pre RO Systems
  • Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
7 Universal Multi-Cartridge Filter Housings - 7FOS Series
from ISC Sales, Inc.

Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Flow Rate (Liquids): 49.0 to 196.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Multi-Bag Filter Housing, MAXILINE™ MBF HE
from Eaton

The user friendly, cost effective MAXILINE MBF HE bag filter housing for high volume applications and processes. Cover Features Reliable Swing Eye Bolt or Segment Clamp Closure Mechanism. Available in Type 304 stainless steel, Type 316 stainless steel or carbon steel with standard Buna N o-rings,... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150
  • Type: Bag
  • Flow Rate (Liquids): 225.0 to 1409.0
Simplex Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Additional Features: Disposable
  • Type: In-line
  • Filtration Product: Gas; GasolineDiesel; Water; Oil
Jumbo Cartridge Housing -- SJCH
from Shelco Filters - Division of Tinny Corp.

Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
Single Bag Housings | BF Series
from ISC Sales, Inc.

ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to meet the many... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
  • Flow Rate (Liquids): 30.0 to 180.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Multi-Bag Filter Housing, MAXILINE™ VMBF
from Eaton

The user friendly, cost effective bag filter housing for high volume applications and processes demanding frequent bag change-out. Ideal for batch process runs and high dirt load applications. Features the QIC-LOCK&trade, Cover That Opens and Closes in 30 Seconds. Available in Type 304 Stainless... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150
  • Type: Bag
  • Flow Rate (Liquids): 705.0 to 2114.0
TurboFlo Duplex Liquid Filter
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]

  • Application / Industry: Hydrocarbon; Power Generation; Paper and Pulp Processing
  • Additional Features: Disposable
  • Type: In-line; Duplex
  • Filtration Product: Gas; GasolineDiesel; Water; Oil
MicroVantage™ High Purity & Sanitary Housing -- HPI Series
from Shelco Filters - Division of Tinny Corp.

High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Power Generation; Paper and Pulp Processing; Desalination
  • Housing Material: Steel - Stainless
  • Maximum Pressure: 150
  • Filtration Product: Chemical; Coolant; InksDies; Water
Single Cartridge Filter Housings with Bolt & Nut Closure for Air & Gases - FAS, FAC Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
  • Flow Rate (Gas): 15 to 220
  • Maximum Pressure: 125 to 250
  • Maximum Temperature: 200 to 275
Single Bag Filter Housing, ECOLINE™
from Eaton

The ECOLINE light-weight bag filter housings combine quality and value. Often the best choice for cost-sensitive applications, they are easy to install and feature a quick-opening V-clamp cover for easy bag change-out. High Quality, Economical Vessels for Applications up to 100 psi. Value Added... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 100 to 150
  • Type: Bag
  • Flow Rate (Liquids): 26.0 to 115.0
Multi-Cartridge Filter Housing -- 12FOS & 22FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
Single Cartridge Filter Housings with Ring Nut Closure - RHS, RHB Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the RH series is perfect for almost any application.ISC filter vessels are expertly engineered for reliability and ease of use, you'll find... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; Paper and Pulp Processing
  • Flow Rate (Liquids): 7.0 to 21.0
  • Maximum Pressure: 300
  • Maximum Temperature: 200
Single Bag Filter Housing, FLOWLINE II™
from Eaton

The FLOWLINE II offers the most cost-effective solution to single bag filter housing requirements. Its unique one-piece body design eliminates the traditional body to bottom cap circumferential weld and provides a secure, no by-pass internal seal for operational integrity. The FLOWLINE II is... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150
  • Type: Bag
  • Flow Rate (Liquids): 88.0 to 176.0
Multi-Cartridge Filter Housing -- 36FOS & 52FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Port Description: Inlet /Outlet: 6" RF Flange
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
Single Jumbo Cartridge Filter Housings - SJCH Series
from ISC Sales, Inc.

Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing; Residential, Commercial, and Industrial
  • Flow Rate (Liquids): 150.0
  • Maximum Pressure: 150
  • Maximum Temperature: 300
Single Bag Filter Housing, FLOWLINE™
from Eaton

The FLOWLINE is a lightweight, fabricated vessel with excellent sealing capabilities that meets the demands of most filtration applications in which an ASME code stamp is not required. The Flowline is available with Eaton&rsquo,s new Splash Guard safety accessory option. Stainless Steel Bag Filters... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150
  • Type: Bag
  • Flow Rate (Liquids): 88.0 to 176.0
Multi-Cartridge Filter Housing -- 4FOS & 5FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Port Description: Inlet /Outlet: 2" MNPT
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
Single Bag Filter Housing, POLYLINE™
from Eaton

Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications. Rugged, All Plastic Construction for Superior Corrosion Resistance. Value Added Features. In-line or loop piping connections. [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150 to 300
  • Type: Bag
  • Flow Rate (Liquids): 88.0 to 100.0
Multi-Cartridge Filter Housing -- 7FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications. Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds seven (7) cartridges to service a wide range of flow... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Port Description: Inlet /Outlet: 2" MNPT
  • Maximum Pressure: 150
  • Housing Material: Steel - Stainless
Single Bag Filter Housing, SIDELINE™
from Eaton

A SIDELINE vessel from Eaton is a full-featured investment-cast filter vessel with an ASME Code Stamp and Eaton's exclusive five-year warranty. A bead, not sand, blasted finish that makes cleaning complete and a cover that can be easily adapted to different opening directions are among... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
  • Maximum Pressure: 150 to 300
  • Type: Bag
  • Flow Rate (Liquids): 26.0 to 115.0
Single Cartridge Filter Housing -- CSF Series
from Shelco Filters - Division of Tinny Corp.

Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges. Ideal for High Purity commercial and industrial applications. Accepts Single Open-Ended cartridges with 222 or 226 style connectors. Stainless Steel Filters feature heavy duty 316L stainless steel construction... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Paper and Pulp Processing
  • Port Description: Available with 3/4", and 1" in-line connections
  • Maximum Pressure: 300
  • Housing Material: Steel - Stainless