Medical Filter Housings

2 Results
PilotUnit 4" UF/MF Ultrafiltration/Microfiltration Desktop Laboratory Unit
from Alfa Laval Inc.

The Alfa Laval PilotUnit 4" UF/MF is a desktop laboratory unit in a handy and compact design. It holds a 4" spiral element for ultrafiltration or microfiltration with a membrane area of up. to 7 square metres. The Alfa Laval PilotUnit 4" UF/MF is ideal for ultrafiltration and microfiltration tests... [See More]

  • Application / Industry: Biopharmaceutical; Medical
  • Maximum Pressure: 6
MicroVantage™ High Purity & Sanitary Housing -- Sanitary SFH Series
from Shelco Filters - Division of Tinny Corp.

Sanitary Cartridge Housings for Critical Process Applications. Constructed of heavy duty 316L Stainless Steel for maximum durability. Standard 25 RA internal surface finish and 32 RA external surface finish. Removable bottom plate allows complete access to all internal surfaces for easy cleaning and... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Medical
  • Housing Material: Steel - Stainless
  • Maximum Pressure: 150
  • Filtration Product: Chemical; Water; Ultrapure Water, Pharmaceuticals, DI Water, Fine Chemicals, Wine/Beer, Vent