Exterior Nonstick Coatings

6 Results
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Location / Orientation: Exterior; Interior
  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Nonstick / Release Coating
  • Cure / Setting Technology: Multicomponent
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Location / Orientation: Exterior
  • Industry: Marine
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Non-Stick Foul Release
  • Cure / Setting Technology: Film Drying
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Location / Orientation: Exterior; Interior
  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Nonstick / Release Coating; Primer
  • Cure / Setting Technology: Multicomponent
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Location / Orientation: Exterior
  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
  • Type: Nonstick / Release Coating; Anti-Graffiti
  • Substrate: Metallic
Champion's Choice Silicone Mold Release -- 4385162
from Chase Products Co.

Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from -47 °F... [See More]

  • Location / Orientation: Exterior; Interior
  • Industry: Machine Tools; OEM / Industrial
  • Type: Nonstick / Release Coating
  • Cure / Setting Technology: Multicomponent
Wearlon® Super F-3M Non-Stick Coating
from Redwood Plastics

Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]

  • Location / Orientation: Exterior
  • Industry: OEM / Industrial
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Non-Stick
  • Cure / Setting Technology: Film Drying