Metal Nonstick Coatings
from Chase Products Co.
CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]
- Substrate: Aluminum; Metallic; Steel
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Nonstick / Release Coating
- Location / Orientation: Exterior; Interior
from Wacker Chemical Corp.
ELASTOSIL ® LR 6239 F is a free-flowing additioncuring. silicone rubber, which is mixed with crosslinker. to form a ready-to-use product with long pot life which cures rapidly at high temperatures. Special features. solvent-free. processing viscosity suitable for silk-screen printing. long term... [See More]
- Substrate: Metallic
- Industry: Automotive
- Type: Nonstick / Release Coating; Sealer
- Cure / Setting Technology: Multicomponent; Additive Cured
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Substrate: Ceramic; Metallic; Plastic; Wood
- Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
- Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
- Cure / Setting Technology: Film Drying
from Redwood Plastics
Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]
- Substrate: Metallic
- Location / Orientation: Exterior
- Type: Nonstick / Release Coating; Anti-Graffiti
- Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Substrate: Metallic
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Nonstick / Release Coating; Primer
- Location / Orientation: Exterior; Interior
from Chase Products Co.
Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from -47 °F... [See More]
- Substrate: Glass; Metallic; Wood; Other; Rubber
- Industry: Machine Tools; OEM / Industrial
- Type: Nonstick / Release Coating
- Location / Orientation: Exterior; Interior