Liquid Nonstick Coatings

3 Results
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Form & Application Method: Liquid
  • Industry: Food / Beverage; OEM / Industrial
  • Type: Nonstick / Release Coating; Sealer
  • Cure / Setting Technology: Reactive or Moisture Cured
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Form & Application Method: Brush / Roll-on; Liquid; Sprayable
  • Industry: Marine
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Non-Stick Foul Release
  • Location / Orientation: Exterior
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Form & Application Method: Liquid
  • Location / Orientation: Exterior
  • Type: Nonstick / Release Coating; Anti-Graffiti
  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating