Film Drying / Air Setting Nonstick Coatings

7 Results
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Cure / Setting Technology: Film Drying
  • Industry: OEM / Industrial; Printing / Screen (optional feature)
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Sealer; Primer
  • Coating Material / Chemistry: Inorganic (Silicate, Cement, Glaze)
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Cure / Setting Technology: Film Drying
  • Industry: Marine
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Non-Stick Foul Release
  • Location / Orientation: Exterior
Free Flowable, Solvent-based Rtv-1 Silicone Dispersion -- ELASTOSIL® E303
from Wacker Chemical Corp.

ELASTOSIL ® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features. acetoxy curing system. ready-to-use, one-component material. low viscosity. solvent... [See More]

  • Cure / Setting Technology: Film Drying
  • Industry: OEM / Industrial; Printing / Screen
  • Type: Nonstick / Release Coating; Sealer
  • Coating Material / Chemistry: Resin; Silicone; Solvent
Industrial Fluoropolymer Coating -- Xylan XLR® 17-353 over 17-080
from Whitford Corporation

Two-coat, waterborne system with super-high release topcoat with a lightly reinforced primer suitable for a variety of substrates. [See More]

  • Cure / Setting Technology: Film Drying
  • Industry: Automotive; OEM / Industrial
  • Type: Nonstick / Release Coating
  • Substrate: Steel
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
  • Location / Orientation: Exterior
  • Type: Nonstick / Release Coating; Anti-Graffiti
  • Substrate: Metallic
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Cure / Setting Technology: Film Drying
  • Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
  • Substrate: Ceramic; Metallic; Plastic; Wood
Wearlon® Super F-3M Non-Stick Coating
from Redwood Plastics

Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]

  • Cure / Setting Technology: Film Drying
  • Industry: OEM / Industrial
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Non-Stick
  • Location / Orientation: Exterior