OEM / Industrial Nonstick Coatings

8 Results
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Location / Orientation: Exterior; Interior
  • Type: Nonstick / Release Coating
  • Cure / Setting Technology: Multicomponent
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Industry: Food / Beverage; OEM / Industrial
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Type: Nonstick / Release Coating; Sealer
  • Coating Material / Chemistry: Resin; Silicone
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Industry: OEM / Industrial; Printing / Screen (optional feature)
  • Cure / Setting Technology: Film Drying
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Sealer; Primer
  • Coating Material / Chemistry: Inorganic (Silicate, Cement, Glaze)
Wearlon® Super F-3M Non-Stick Coating
from Redwood Plastics

Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]

  • Industry: OEM / Industrial
  • Location / Orientation: Exterior
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Non-Stick
  • Cure / Setting Technology: Film Drying
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Location / Orientation: Exterior; Interior
  • Type: Nonstick / Release Coating; Primer
  • Cure / Setting Technology: Multicomponent
Industrial Fluoropolymer Coating -- Xylan XLR® 17-353 over 17-080
from Whitford Corporation

Two-coat, waterborne system with super-high release topcoat with a lightly reinforced primer suitable for a variety of substrates. [See More]

  • Industry: Automotive; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Type: Nonstick / Release Coating
  • Substrate: Steel
Champion's Choice Silicone Mold Release -- 4385162
from Chase Products Co.

Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures from -47 °F... [See More]

  • Industry: Machine Tools; OEM / Industrial
  • Location / Orientation: Exterior; Interior
  • Type: Nonstick / Release Coating
  • Cure / Setting Technology: Multicomponent
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
  • Cure / Setting Technology: Film Drying
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
  • Substrate: Ceramic; Metallic; Plastic; Wood