Wear Resistant (Abrasion / Erosion) Nonstick Coatings

3 Results
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Features: Abrasion, Erosion or Wear Resistant
  • Industry: OEM / Industrial; Printing / Screen (optional feature)
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Sealer; Primer
  • Cure / Setting Technology: Film Drying
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Industry: Marine
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Non-Stick Foul Release
  • Location / Orientation: Exterior
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
  • Cure / Setting Technology: Film Drying