Hydrophobic / Water Repellent Nonstick Coatings

3 Results
ETERNA®
from Whitford Corporation

Eterna for Cookware. A unique nonstick that breaks the rules: now 1 + 1=3! Eterna is unique technology in fluoropolymer composites that creates significant improvements in release properties greater than any individual fluoropolymer. In simple terms, 1 + 1=3!. 11 Key Facts About New Eterna. In the... [See More]

  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent
  • Substrate: Aluminum; Steel
  • Industry: Food / Beverage
  • Thickness: 1.00E-3 to 0.0015
Wearlon® Super F-3M Non-Stick Coating
from Redwood Plastics

Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]

  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Non-Stick
  • Location / Orientation: Exterior
  • Industry: OEM / Industrial
  • Cure / Setting Technology: Film Drying
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
  • Cure / Setting Technology: Film Drying
  • Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
  • Substrate: Ceramic; Metallic; Plastic; Wood