Waterproof / Water Repellant Nonstick Coatings

3 Results
Wearlon® Super F-3M Non-Stick Coating
from Redwood Plastics

Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]

  • Features: Waterproof; Non-stick
  • Industry: OEM / Industrial
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Non-Stick
  • Location / Orientation: Exterior
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Nonstick / Release Coating; Primer
  • Location / Orientation: Exterior; Interior
Free Flowable, Solvent-based Rtv-1 Silicone Dispersion -- ELASTOSIL® E303
from Wacker Chemical Corp.

ELASTOSIL ® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features. acetoxy curing system. ready-to-use, one-component material. low viscosity. solvent... [See More]

  • Features: Protective; Waterproof
  • Industry: OEM / Industrial; Printing / Screen
  • Type: Nonstick / Release Coating; Sealer
  • Cure / Setting Technology: Film Drying