Low Friction / Lubricious Nonstick Coatings
from Ellsworth Adhesives
Bostik BladeCote V206501 Anti-Friction Coating White is an aerosol spray used on drill bits, saw blades, and knives to reduce buildup, and cutting friction. It is designed to prolong equipment, and blade life, as well as increase productivity with less downtime for blade switchovers. Ideal for... [See More]
- Type: Nonstick / Release Coating; Low Friction / Lubricious
from Ellsworth Adhesives
DuPont MOLYKOTE ® 106 Anti-friction Coating Dark Gray is a one component, heat curing, solid lubricant that is used for dry lubrication, anti-seizure coating, and smooth coating metal applications. It provides a high load carrying capacity, low coefficient of friction, and corrosion protection. [See More]
- Type: Nonstick / Release Coating; Low Friction / Lubricious
- Operating Temperature: -94 to 482
from Ellsworth Adhesives
DuPont MOLYKOTE ® 3400A Anti-Friction Coating is a solid, dry lubricant that is used as corrosion protection for automotive, construction, and farm equipment applications. It is also used as a lubricant for applications that are subjected to dirty environments, low speeds, high loads, and... [See More]
- Type: Nonstick / Release Coating; Low Friction / Lubricious
from Ellsworth Adhesives
DuPont MOLYKOTE ® 3402-C LF Anti-Friction Coating Gray is an air curing, solid and dry lubricant that is used for lubricating and protecting components against corrosion. It provides high pressure, an organic binder, and wear resistance. 500 g Can. [See More]
- Type: Nonstick / Release Coating; Low Friction / Lubricious
- Operating Temperature: -328 to 590
from Ellsworth Adhesives
DuPont MOLYKOTE ® L 13 Thinner is a cleaning and diluting solvent for specific Molykote anti-friction coatings. 5 L Can [See More]
- Type: Nonstick / Release Coating; Low Friction / Lubricious
from Whitford Corporation
Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]
- Type: Nonstick / Release Coating; Low Friction / Lubricious; Sealer; Primer
- Cure / Setting Technology: Film Drying
- Industry: OEM / Industrial; Printing / Screen (optional feature)
- Coating Material / Chemistry: Inorganic (Silicate, Cement, Glaze)
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Type: Nonstick / Release Coating; Low Friction / Lubricious; Non-Stick Foul Release
- Location / Orientation: Exterior
- Industry: Marine
- Cure / Setting Technology: Film Drying
from Whitford Corporation
High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]
- Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
- Cure / Setting Technology: Film Drying
- Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
- Substrate: Ceramic; Metallic; Plastic; Wood