Ceramic / Porcelain Nonstick Coatings

2 Results
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
  • Cure / Setting Technology: Film Drying
Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTK
from Wacker Chemical Corp.

ELASTOSIL ® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features. excellent flowability and good self-deaeration. medium Shore A hardness (approx. 45). good dielectric properties. outstanding resistance to casting resins,... [See More]

  • Substrate: Ceramic; Metallic; Plastic
  • Industry: Electronics; Printing / Screen
  • Type: Nonstick / Release Coating
  • Cure / Setting Technology: Multicomponent