Multicomponent Nonstick Coatings
from Redwood Plastics
Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
- Location / Orientation: Exterior
- Type: Nonstick / Release Coating; Anti-Graffiti
- Substrate: Metallic
from Chase Products Co.
CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]
- Cure / Setting Technology: Multicomponent
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Nonstick / Release Coating
- Location / Orientation: Exterior; Interior
from Wacker Chemical Corp.
ELASTOSIL ® LR 6239 F is a free-flowing additioncuring. silicone rubber, which is mixed with crosslinker. to form a ready-to-use product with long pot life which cures rapidly at high temperatures. Special features. solvent-free. processing viscosity suitable for silk-screen printing. long term... [See More]
- Cure / Setting Technology: Multicomponent; Additive Cured
- Industry: Automotive
- Type: Nonstick / Release Coating; Sealer
- Substrate: Metallic
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Cure / Setting Technology: Multicomponent
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Nonstick / Release Coating; Primer
- Location / Orientation: Exterior; Interior