Sealer / Surface Sealant Nonstick Coatings

3 Results
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Sealer; Primer
  • Cure / Setting Technology: Film Drying
  • Industry: OEM / Industrial; Printing / Screen (optional feature)
  • Coating Material / Chemistry: Inorganic (Silicate, Cement, Glaze)
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Type: Nonstick / Release Coating; Sealer
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Industry: Food / Beverage; OEM / Industrial
  • Coating Material / Chemistry: Resin; Silicone
Powder and Fastener Industrial Coatings -- Xylan® 93P.0001
from Whitford Corporation

Silicone-based, designed for excellent thermal-shock resistance. Typical applications: heaters, head gaskets, exhaust ducts. [See More]

  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Sealer
  • Cure / Setting Technology: Film Drying
  • Industry: Automotive; Printing / Screen (optional feature)
  • Coating Material / Chemistry: Powder