Protective Nonstick Coatings

5 Results
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Industry: Marine
  • Type: Nonstick / Release Coating; Low Friction / Lubricious; Non-Stick Foul Release
  • Location / Orientation: Exterior
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Features: Corrosion Resistant; Protective
  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Nonstick / Release Coating
  • Location / Orientation: Exterior; Interior
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Features: Heat Resistant; Protective
  • Industry: Food / Beverage; OEM / Industrial
  • Type: Nonstick / Release Coating; Sealer
  • Cure / Setting Technology: Reactive or Moisture Cured
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Features: Protective; Weather Resistant (optional feature); Stain Resistant
  • Location / Orientation: Exterior
  • Type: Nonstick / Release Coating; Anti-Graffiti
  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Nonstick / Release Coating; Primer
  • Location / Orientation: Exterior; Interior