Heat Resistant / High Temperature Nonstick Coatings

3 Results
Industrial Fluoropolymer Coating -- Xylan XLR® 17-353 over 17-080
from Whitford Corporation

Two-coat, waterborne system with super-high release topcoat with a lightly reinforced primer suitable for a variety of substrates. [See More]

  • Features: Heat Resistant
  • Industry: Automotive; OEM / Industrial
  • Type: Nonstick / Release Coating
  • Cure / Setting Technology: Film Drying
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Features: Heat Resistant; Protective
  • Industry: Food / Beverage; OEM / Industrial
  • Type: Nonstick / Release Coating; Sealer
  • Cure / Setting Technology: Reactive or Moisture Cured
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Industry: Automotive; OEM / Industrial; Printing / Screen (optional feature)
  • Type: Nonstick / Release Coating; Hydrophobic / Water Repellent; Low Friction / Lubricious
  • Cure / Setting Technology: Film Drying