Clamp Flange Diaphragm Valves
2 Results
PFA Diaphragm Valves -- GEMU® C60
from Gemu Valves
from Gemu Valves
Construction. The GEMU CleanStar ®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of type C60... [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 87.02
- Valve Size: 0.50 to 0.75
- Media Temperature: 194
Regulating Valves -- CPM
from Alfa Laval Inc.
from Alfa Laval Inc.
CPM valves maintain uniform inlet or outlet pressure in hygienic process lines for the dairy, food and beverage industries. These regulating valves provide accurate pressure control, safe and reliable performance and excellent cleanability. Safe, effective pressure control. Alfa Laval Constant... [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 145.04
- Valve Size: 1.97 to 2.83
- Media Temperature: 10 to 140