Electric Diaphragm Valves
from Clippard
The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a... [See More]
- Actuation: Electric; 0
- Maximum Pressure: 0.00 to 36.00
- Valve Size: 0.39
- Media Temperature: 14 to 122
from Festo Corporation
Pilot operated diaphragm valve. Brass design. Can only be used for gaseous media. Adjustable closing cushioning, in-line mounting, or through-hole. Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz) [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 7.25 to 145.04
- Media: Air; Compressed Air
from Georg Fischer Piping Systems Ltd
24V With fusion sockets metric [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 4.29
- Primary Material: PP-H
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Actuation: Electric
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00
- Primary Material: PTFE
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 87.02
- Media: Air; Compressed Air; Water; Gas
from Georg Fischer Piping Systems Ltd
24V With socket fusion spigots metric [See More]
- Actuation: Electric
- Maximum Pressure: 145.04
- Valve Size: 4.29
- Primary Material: PP-H
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Actuation: Electric
- Media Temperature: 158
- Maximum Pressure: 0.00 to 30.00
- Media: Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 87.02
- Media: Air; Compressed Air; Water; Gas
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Actuation: Electric
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00 to 100.00
- Primary Material: PEEK; PTFE
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Clippard
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]
- Actuation: Electric
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00
- Primary Material: PEEK; PTFE
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 87.02
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 87.02
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]
- Actuation: Electric
- Media Temperature: 14 to 176
- Maximum Pressure: 0.00 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 7.25 to 145.04
- Media: Air; Compressed Air; Gas
from Festo Corporation
Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 7.25 to 145.04
- Media: Air; Compressed Air; Water
from Festo Corporation
Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 10.15 to 145.04
- Media: Air; Compressed Air; Water
from Festo Corporation
Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 7.25 to 145.04
- Media: Air; Compressed Air; Water; Gas
from Festo Corporation
Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 7.25 to 145.04
- Media: Air; Compressed Air; Gas
from Festo Corporation
Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 7.25 to 145.04
- Media: Air; Compressed Air; Gas
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Actuation: Electric
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Actuation: Electric
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Actuation: Electric
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Actuation: Electric
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Actuation: Electric
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Actuation: Electric
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Actuation: Electric
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from XOMOX (A Crane Co. Company)
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the... [See More]
- Actuation: Mechanical; Electric; Pneumatic
- Primary Material: Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Hard Rubber, Neoprene, Butyl, Hypalon
- Valve Size: 0.50
- Connection Description: BoltFlange (optional feature); Socket Weld (optional feature); Flanged Connection
from Clark Solutions
Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals, which are forgiving of particulate matter that would typically damage a... [See More]
- Actuation: Electric
- Maximum Pressure: 14.80 to 29.00
- Valve Size: 0.25 to 6.00
- Media Temperature: 41 to 122
from Gemu Valves
Construction. Valve body and diaphragm are available in various materials. Low maintenance electric actuator with reversible synchronous motor. Reduction gear is operated via a cam. A spring ensures continuous contact between the cam and the valve spindle. Optical position indicator. Features. [See More]
- Actuation: Electric
- Maximum Pressure: 13.05 to 87.02
- Valve Size: 0.47 to 0.59
- Media Temperature: 41 to 140
from First Sensor AG
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include... [See More]
- Actuation: Electric
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Media: Air; Gas; Liquids
from JORC Industrial LLC
Specifications. Pipe Size. 3/8 Inch. Orifice Size. 7/16 Inch. PSI. 300. Body Material. Brass. Seal Material. Viton. Voltage Supply. 115 V AC [See More]
- Actuation: Electric
- Maximum Pressure: 300.00
- Valve Size: 0.38
- Media: Air; Breathable; Compressed Air
from NResearch
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
from ASCO
2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]
- Actuation: Electric
- Maximum Pressure: 44.00
- Valve Size: ? to 0.39
- Media Temperature: 25 to 104
from Clark Solutions
Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch... [See More]
- Actuation: Electric
- Maximum Pressure: 29.01
- Valve Size: 0.04
- Media Temperature: 32 to 104
from Gemu Valves
Standard Features. Stainless steel / reinforced polymer actuator. Reversible synchronous AC motor. 24, 120, 230 VAC, 50 or 60 Hz. Continuous rated (100% duty cycle). Overload protection. IP 65 enclosure rating. Compact low maintenance design. EHEDG certified sealing concept. Optical position... [See More]
- Actuation: Electric; Motorized
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.25 to 0.75
- Media Temperature: 140 to 266
from First Sensor AG
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as... [See More]
- Actuation: Electric
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Media: Air; Gas; Liquids
from NResearch
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Primary Material: PTFE
from ASCO
The Series 385 is a 16 mm wide, manifold mount, miniature. isolation valve designed to control the flow of aggressive. chemicals or high purity fluids. The Series 385 offers the. following benefits: • Compact manifold design saves space and reduces. assembly time. • Prevents contamination... [See More]
- Actuation: Electric
- Media Temperature: 14 to 140
- Maximum Pressure: 35.00
- Flow (Cv): ? to 0.04
from Clark Solutions
Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton ® satisfy many general industry applications. The valve ’s typical uses include lubricated and dry air, water, light oils and... [See More]
- Actuation: Manual (optional feature); Electric
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Media Temperature: 176 to 302
from Gemu Valves
Construction. The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted with a manual override and an optical position indicator. Advantages. Consistent control system... [See More]
- Actuation: Electric
- Media Temperature: 41 to 140
- Maximum Pressure: 21.76 to 145.04
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Connection Description: Threaded; Manifold Mount (Viton O-Rings)
from ASCO
Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]
- Actuation: Electric
- Media Temperature: ? to 180
- Maximum Pressure: 500.00
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Gas
from Clark Solutions
Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTB series is a... [See More]
- Actuation: Electric
- Maximum Pressure: -12.77 to 29.00
- Valve Size: 0.25 to 6.00
- Media Temperature: 41 to 122
from Gemu Valves
Construction. The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve has an integrated optical position indicator as standard. GEMU 618 is also available without a stainless steel... [See More]
- Actuation: Electric; Motorized
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.38 to 0.50
- Media Temperature: 140
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from Gemu Valves
Construction. The GEMU 698 motorized 2/2-way diaphragm valve has a low maintenance electric actuator with a toothed belt drive and a reversible synchronous motor. A manual override and an optical position indicator are standard. Features. Suitable for inert and corrosive liquid and gaseous media. [See More]
- Actuation: Electric; Motorized
- Maximum Pressure: 58.02 to 145.04
- Valve Size: 0.50 to 2.00
- Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE