High Purity Gas Diaphragm Valves
from Shenzhen Dechengwang Technology Co., Ltd
Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
- Actuation: Manual
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Diaphragm Metering Valve provides precision flow control of high purity gases in point-of-use assemblies or in combination with pressure regulators. Ideal for controlling the flow of process media with high accuracy and laboratory, R & D and analyzer applications. This valve is also suitable for... [See More]
- Media: Gas; High Purity
- Media Temperature: -4 to 158
- Maximum Pressure: 290.00
- Flow (Cv): 0.02
from ASCO
2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]
- Media: Air; Water; Cold Water ; Gas; High Purity
- Maximum Pressure: 44.00
- Valve Size: ? to 0.39
- Media Temperature: 25 to 104
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ PH-3200 Series high purity high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-50 SCFM [141-1415 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]
- Media: Gas; High Purity
- Maximum Pressure: 500.00
- Valve Size: 0.50 to 0.75
- Media Temperature: -40 to 400
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ PH-2200 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases of <5 SCFM [141 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in... [See More]
- Media: Gas; High Purity
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 0.50
- Media Temperature: -40 to 400
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ PH-2600 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]
- Media: Gas; High Purity
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 0.50
- Media Temperature: -40 to 400
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ PH-1600 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-200 SCFM [141-5663 SLPM]. Gylon ® diaphragm ensures gas purity and integrity. Ideal for use in clean steam for... [See More]
- Media: Gas; High Purity
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 1.50
- Media Temperature: -20 to 300
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ PH-1800 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-2000 SCFM [141-56633 SLPM]. Gylon diaphragm ensures gas purity and integrity. Ideal for use in clean steam for... [See More]
- Media: Gas; High Purity
- Maximum Pressure: 300.00
- Valve Size: 0.75 to 2.00
- Media Temperature: -20 to 300