Polypropylene (PP) Diaphragm Valves

21 Results
Pp Type 14 15 Flanged Diaphragm Valves -- 1439005
from Asahi/America, Inc.

20mm (1/2'') PP-Pure PP Type-14/15 Flanged Diaphragm Valves [See More]

  • Primary Material: Pigmented PP High Purity; PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: BoltFlange; Flanged
T 14 Diaphragm Valve Flanged 0 5 2 -- 121465005
from Asahi/America, Inc.

1/2" PP/EPDM Flanged T-14 Diaphragm Valve [See More]

  • Primary Material: PP; PP
  • Connection Description: BoltFlange; Flanged
  • Valve Size: 0.59
  • Actuation: Manual
T 14 Diaphragm Valve Flanged 2 5 4 -- 121465025
from Asahi/America, Inc.

2-1/2" PP/EPDM Flanged T-14 Diaphragm Valve [See More]

  • Primary Material: PP; PP
  • Connection Description: BoltFlange; Flanged
  • Valve Size: 2.56
  • Actuation: Manual
T 14 Diaphragm Valve Union 0 5 2 -- 1534005
from Asahi/America, Inc.

1/2" PP/EPDM IPS Socket T-14 Diaphragm Valve [See More]

  • Primary Material: PP; PP
  • Connection Description: IPS Socket
  • Valve Size: 0.50
  • Actuation: Manual
T 342 Diaphragm Valve Actuated 1 -- 9119005
from Asahi/America, Inc.

20mm (1/2'') PP-Pure T-342 Diaphragm Valve - Actuated [See More]

  • Primary Material: Pigmented PP High Purity; PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
T 342 Diaphragm Valve Actuated 3 -- 6370005
from Asahi/America, Inc.

20 (1/2'') PolyPure ® T-342 Diaphragm Valve - Actuated [See More]

  • Primary Material: Natural Polypropylene (PPn); PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
T 342 Diaphragm Valve Manual -- 1174005
from Asahi/America, Inc.

20mm (1/2'') PP-Pure T-342 Diaphragm Valve - Manual [See More]

  • Primary Material: Pigmented PP High Purity; PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
T 342 Diaphragm Valve Manual 1 -- 6351005
from Asahi/America, Inc.

20 (1/2'') PolyPure ® T-342 Diaphragm Valve - Manual [See More]

  • Primary Material: Natural Polypropylene (PPn); PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
T 343 Diaphragm Valve Actuated -- 9117005
from Asahi/America, Inc.

20 x 20mm (1/2 x 1/2'') PP-Pure T-343 Diaphragm Valve - Actuated [See More]

  • Primary Material: Pigmented PP High Purity; PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
T 343 Diaphragm Valve Actuated 1 -- 6342005
from Asahi/America, Inc.

20 x 20 (1/2 x 1/2'') PolyPure ® T-343 Diaphragm Valve - Actuated [See More]

  • Primary Material: Natural Polypropylene (PPn); PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
T 343 Diaphragm Valve Manual -- 9128005
from Asahi/America, Inc.

20 x 20mm (1/2 x 1/2'') PP-Pure T-343 Diaphragm Valve - Manual [See More]

  • Primary Material: Pigmented PP High Purity; PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
T 343 Diaphragm Valve Manual 1 -- 6345005
from Asahi/America, Inc.

20 x 20 (1/2 x 1/2'') PolyPure ® T-343 Diaphragm Valve - Manual [See More]

  • Primary Material: Natural Polypropylene (PPn); PP
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Butt Weld; Butt
Plast-O-Matic CKD Compact Diaphragm Check Valves -- 88265
from U.S. Plastic Corporation

Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F. [See More]

  • Primary Material: PP
Manual Diaphragm Valves (plastic)
from GF Piping Systems

The new Generation Diaphragm Valve of GF Piping System sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws, it has a central union nut. This non-corrosive connection is characterized by homogeneous temperature behavior, even surface pressure... [See More]

  • Primary Material: ABS; PVC; CPVC; PP; PVDF
  • Maximum Pressure: 240.00
  • Valve Size: 0.50 to 2.00
  • Connection Description: BoltFlange; Union; Butt Weld; Socket Weld; Fusion
Diaphragm Back Pressure Valves -- RPV Series
from Hayward Flow Control

All Thermoplastic diaphragm Pressure Relief Valve for protecting against over-pressure in Chemical Feed Systems. All valves are preset at 50 psi, however they are field adjustable via the adjustment screw. [See More]

  • Primary Material: PVDF, Noryl; PVC; CPVC; PP
  • Maximum Pressure: 10.00 to 150.00
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
Valve, polypropylene with EPDM diaphragm, 12.3 C<sub>V</sub> -- GO-98520-01
from Cole-Parmer

bull; Fully drainable and easy to maintain!. • Eliminate leaks â € ”ideal for food or pharmaceutical processing. • Compatible with Tri-Clamp <reg > connections for easy maintenance, change out, and orientation â € ”no cutting or welding needed!. [See More]

  • Primary Material: PP
  • Flow (Cv): 12.30
  • Maximum Pressure: 60.00 to 125.00
Plast-O-Matic CKM Diaphragm Check Valves -- 88267
from U.S. Plastic Corporation

Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. [See More]

  • Primary Material: PP
Diaphragm Pressure Relief Valves -- PBV Series
from Hayward Flow Control

All thermoplastic diaphragm Back Pressure Valve for chemical feed systems, applies back pressure to a metering pump to prevent siphoning and eliminates varying dosage rates resulting from fluctuating downstream pressure. All valves are preset for 50 psi, but are field adjustable via the adjustment... [See More]

  • Primary Material: PVDF, Noryl; PVC; CPVC; PP
  • Maximum Pressure: 10.00 to 150.00
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
Plast-O-Matic CKS Diaphragm Check Valves -- 88270
from U.S. Plastic Corporation

1 1/2"cks pp diaphragm check valve-epdm [See More]

  • Primary Material: PP
  • Valve Size: 1.25 to 1.50
Manual Diaphragm Valves -- DAB Series
from Hayward Flow Control

DAB Series diaphragm valves are available in PVC, Corzan CPVC, PP and PVDF. Diaphragm materials are FPM, EPDM, or PTFE. End connections are true union socket and threaded or flanged. PP and PVDF end connections are available in threaded only. Seals for true union are FPM or EPDM. Features. PVC,... [See More]

  • Primary Material: PVC; PP
  • Maximum Pressure: 75.00 to 150.00
  • Valve Size: 0.50 to 10.00
  • Media Temperature: 70
Plast-O-Matic CKS Diaphragm Check Valves -- 88272
from U.S. Plastic Corporation

3"cks pp diaphragm check valve-epdm [See More]

  • Primary Material: PP