PTFE - Teflon® Diaphragm Valves
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Primary Material: PTFE
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00
- Connection Description: Threaded; 1/4-28 UNF, 1/8 NPS
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Primary Material: PEEK; PTFE
- Media Temperature: 158
- Maximum Pressure: 0.00 to 30.00
- Media: Air; Water; Gas
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Primary Material: PEEK; PTFE
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00 to 100.00
- Connection Description: Threaded; #10-32, 1/4-28 UNF, 1/8 NPS or G 1/8
from Clippard
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]
- Primary Material: PEEK; PTFE
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00
- Connection Description: Threaded; #10-32, 1/4-28 UNF, 1/8 NPS or G 1/8
from First Sensor AG
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include... [See More]
- Primary Material: PTFE
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Media: Air; Gas; Liquids
from U.S. Plastic Corporation
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. [See More]
- Primary Material: CPVC; PTFE
- Connection Description: Union
from International Polymer Solutions Inc.
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff. The IDF valve is offered in a two-way closed configuration. All PTFE wetted flow path. Long... [See More]
- Primary Material: PTFE
- Maximum Pressure: 80.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from Clark Solutions
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The... [See More]
- Primary Material: PTFE
- Maximum Pressure: 5.00
- Valve Size: 0.06 to 0.08
- Media Temperature: 32 to 176
from NResearch
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Connection Description: Threaded; #10-32 Flat Bottom
from First Sensor AG
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as... [See More]
- Primary Material: PTFE
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Media: Air; Gas; Liquids
from U.S. Plastic Corporation
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The valve controls flow by varying the space between a stationary weir and a moveable flexible diaphragm. [See More]
- Primary Material: CPVC; PTFE
- Connection Description: BoltFlange
from International Polymer Solutions Inc.
Our IPS Suckback Valves are ideal for acid, solvent, photoresist solutions and other process dispensed chemistries. The IPS Suckback Valve will pull a vacuum and prevent excessive dripping from the dispensing nozzle. The IPS Suckback Valve is constructed of an “all wetted ” PTFE media... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.12 to 0.38
- Media Temperature: 185
from NResearch
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Connection Description: Threaded; #10-32 Flat Bottom
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Connection Description: Threaded; Manifold Mount (Viton O-Rings)
- Maximum Pressure: 30.00
- Actuation: Electric
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Connection Description: Threaded; 1/4-28 Flat Bottom
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Connection Description: Threaded; 1/4-28 Flat Bottom
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Connection Description: Threaded; 1/4-28 Flat Bottom
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Connection Description: Threaded; 1/4-28 Flat Bottom
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Connection Description: Threaded; 1/4-28 Flat Bottom