Natural Gas Diaphragm Valves

25 Results
Diaphragm Valve -- GEMU® 600
from Gemu Valves

Construction. The pneumatically operated 2/2 way diaphragm valve GEMU 600 is a corrosion-resistant all plastic construction. It has a maintenance-free piston actuator which can be controlled by any inert gas. GEMU 600 has a stroke limiter and an integral optical position indicator. The control... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 13.05 to 145.04
  • Valve Size: 0.59 to 1.97
  • Media Temperature: 104
Diaphragm Valve -- GEMU® 610
from Gemu Valves

Construction. The GEMU 610 pneumatically operated 2/2-way diaphragm valve has a low-maintenance plastic piston actuator which can be controlled by inert gases. Normally closed, Normally open and Double acting control functions are available. Features. Suitable for inert and corrosive liquid and... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Media Temperature: 104
  • Maximum Pressure: 13.05 to 87.02
  • Primary Material: PVC (optional feature); PP (optional feature); PVDF (optional feature)
Diaphragm Valve -- GEMU® 611
from Gemu Valves

Standard Features. Reinforced polymer bonnet with sanitary internals. EHEDG certified sealing concept. Lockable handwheel in any position. Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. Integral buttweld tube extensions or triclamp. [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 0.75
  • Primary Material: Stainless Steel
Diaphragm Valve -- GEMU® 613
from Gemu Valves

Construction. Valve body and diaphragm are available in various materials. Low maintenance electric actuator with reversible synchronous motor. Reduction gear is operated via a cam. A spring ensures continuous contact between the cam and the valve spindle. Optical position indicator. Features. [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 13.05 to 87.02
  • Valve Size: 0.47 to 0.59
  • Media Temperature: 41 to 140
Diaphragm Valve -- GEMU® 617
from Gemu Valves

Construction. The GEMU 617 manually operated 2/2-way diaphragm valve has a low-maintenance plastic bonnet. An optical position indicator is integrated as standard. Features. Suitable for inert and corrosive liquid and gaseous media. The valve is insensitive to contaminated abrasive media. Integral... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Media Temperature: 41 to 140
  • Maximum Pressure: 13.05 to 87.02
  • Primary Material: PVC (optional feature); PP (optional feature); PVDF (optional feature)
Diaphragm Valve -- GEMU® 618
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Reversible synchronous AC motor. 24, 120, 230 VAC, 50 or 60 Hz. Continuous rated (100% duty cycle). Overload protection. IP 65 enclosure rating. Compact low maintenance design. EHEDG certified sealing concept. Optical position... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.25 to 0.75
  • Media Temperature: 140 to 266
Diaphragm Valve -- GEMU® 620
from Gemu Valves

Standard Features. Coated actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. Available... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 29.01 to 145.04
  • Valve Size: 6.00
  • Media Temperature: 302
Diaphragm Valve -- GEMU® 650
from Gemu Valves

Standard Features. Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.25 to 2.00
  • Media Temperature: 302
Diaphragm Valve -- GEMU® 651
from Gemu Valves

Standard Features. Stainless steel actuator. Auto programming. LED status and diagnostics. Integrated solenoid pilot valve. 24 VDC or AS-i. Integrated electrical position indicators. Compact low maintenance design. Fail closed, fail open, double acting. EHEDG certified sealing concept. Second... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.25 to 1.00
  • Media Temperature: 302
Diaphragm Valve -- GEMU® 653
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Filled PPS polymer handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (travel stop closed). Stroke limiter (travel stop open). Visual position indicator. Optional enclosed bonnet fasteners. Second generation... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 72.52 to 145.04
  • Valve Size: 0.38 to 4.00
  • Primary Material: Stainless Steel
Diaphragm Valve -- GEMU® 654
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Stainless steel handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (travel stop closed). Stroke limiter (travel stop open). Visual position indicator. Optional enclosed bonnet fasteners. Second generation PTFE... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 2.00
  • Primary Material: Stainless Steel
Diaphragm Valve -- GEMU® 658
from Gemu Valves

Standard Features. External mechanical adjustment 0-100%. Stainless steel actuator. Compact low maintenance design. Fail closed function only. EHEDG certified sealing concept. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 0.75
  • Media Temperature: 302
Diaphragm Valve -- GEMU® 660
from Gemu Valves

Standard Features. 5 million plus cycles. High cycle rate. Graduated stroke adjustment (adjustable travel stop open). Seal adjuster (adjustable travel stop closed). Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 72.52
  • Valve Size: 0.38 to 1.00
  • Media Temperature: 302
Diaphragm Valve -- GEMU® 667
from Gemu Valves

Construction. The GEMU 667 pneumatically operated 2/2 way diaphragm valve has a low maintenance membrane actuator. All medium wetted parts and the housing are made of plastic. Valve sizes DN 15 to DN 50 are self-opening due to integral springs (Control function 2), valve sizes DN 65 and DN 80 are... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Media Temperature: 41 to 140
  • Maximum Pressure: 21.76 to 145.04
  • Primary Material: ABS, PPH; PVC (optional feature); PP (optional feature); PVDF (optional feature)
Diaphragm Valve -- GEMU® 671
from Gemu Valves

Standard Features. Filled reinforced polymer bonnet with sanitary internals. EHEDG certified sealing concept. Lockable handwheel in any position. Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. Integral buttweld tube extensions or... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.50 to 4.00
  • Primary Material: Stainless Steel
Diaphragm Valve -- GEMU® 675
from Gemu Valves

Standard Features. ENi coated bonnet, with sanitary internals. Polymer coated handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (adjustable travel stop closed). Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 36.26 to 145.04
  • Valve Size: 6.00
  • Media Temperature: 302
Diaphragm Valve -- GEMU® 677
from Gemu Valves

Construction. All medium wetted parts, the bonnet and handwheel of the GEMU 677 2/2-way diaphragm valve are made of plastic. The maintenance-free plastic bonnet has an economically designed handwheel with integral optical position indicator. Features. Suitable for inert and corrosive liquid and... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Media Temperature: 41 to 140
  • Maximum Pressure: 21.76 to 145.04
  • Primary Material: ABS, PPH; PVC (optional feature); PP (optional feature); PVDF (optional feature)
Diaphragm Valve -- GEMU® 690
from Gemu Valves

Construction. The GEMU 690 2/2 way valve has a low maintenance membrane actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. All medium wetted parts and the actuator housing are made of plastic. Features. Suitable for... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Media Temperature: 41 to 140
  • Maximum Pressure: 87.02 to 145.04
  • Primary Material: ABS, PPH; PVC (optional feature); PP (optional feature); PVDF (optional feature)
Diaphragm Valve -- GEMU® 693
from Gemu Valves

Construction. The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted with a manual override and an optical position indicator. Advantages. Consistent control system... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Media Temperature: 41 to 140
  • Maximum Pressure: 21.76 to 145.04
  • Primary Material: ABS, PPH; PVC (optional feature); PVDF (optional feature)
High Purity Diaphragm Valve -- GEMU® 600 HP
from Gemu Valves

Construction. The GEMU 600 HP 2/2 way valve has a low maintenance piston actuator which can be controlled by inert gases. It has a stroke limiter, a manual override and an integral optical position indicator as standard. Normally Closed, Normally Open and Double Acting control functions are... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 2.00
  • Media Temperature: 104 to 194
High Purity Diaphragm Valve -- GEMU® 677 HPW
from Gemu Valves

Construction. The GEMU 677 HPW 2/2 way diaphragm valve has a low maintenance bonnet with an economically designed handwheel and an integral optical position indicator. All medium wetted parts are made of PFA (body) and PTFE (diaphragm). Features. Suitable for inert and corrosive liquid and gaseous... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 2.00
  • Media Temperature: 140 to 194
Industrial Diaphragm Valve -- GEMU® 611
from Gemu Valves

Construction. The GEM Ü 611 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features. Suitable for inert and corrosive liquid and gaseous media. Chemical resistance of bonnet. Insensitive to... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 0.50
  • Media Temperature: 176
PFA Diaphragm Valves -- GEMU® C60
from Gemu Valves

Construction. The GEMU CleanStar ®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard version of type C60... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02
  • Valve Size: 0.50 to 0.75
  • Media Temperature: 194
Sanitary Diaphragm Valve -- GEMU® Type 601
from Gemu Valves

Standard Features. · Stainless steel bonnet with sanitary internals. · Ultem ® 1000 polymer handwheel,. · EHEDG certified sealing concept. · Autoclavable. · Compact design. · Seal adjuster (adjustable travel stop closed). · Visual position... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.25 to 0.50
  • Media Temperature: 302
Sanitary Diaphragm Valve -- GEMU® Type 605
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Stainless steel actuator base. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve... [See More]

  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
  • Maximum Pressure: 87.02 to 116.03
  • Valve Size: 0.38 to 0.50
  • Media Temperature: 302