Threaded Diaphragm Valves
from Asahi/America, Inc.
1/2" PVC/EPDM Threaded T-14 Diaphragm Valve [See More]
- Connection Description: Threaded; Threaded
- Primary Material: PVC; PVC
- Valve Size: 0.50
- Actuation: Manual
from Clippard
The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a... [See More]
- Connection Description: Threaded; Manifold Mounted
- Maximum Pressure: 0.00 to 36.00
- Valve Size: 0.39
- Media Temperature: 14 to 122
from Plast-O-Matic Valves, Inc.
Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow... [See More]
- Connection Description: Threaded; Socket Weld (optional feature); 1/8" NPT
- Maximum Pressure: 10.00 to 50.00
- Valve Size: 0.25 to 0.75
- Media Temperature: 140 to 284
from Festo Corporation
Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]
- Connection Description: Threaded; Internal thread G1/8
- Media Temperature: 14 to 356
- Maximum Pressure: 72.52 to 101.53
- Media: Air; Compressed Air; Gas
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Connection Description: Threaded; 1/4-28 UNF, 1/8 NPS
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00
- Primary Material: PTFE
from Plast-O-Matic Valves, Inc.
Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate in high-purity on/off control. [See More]
- Connection Description: Threaded; Union (optional feature); Socket Weld (optional feature); 1/4" NPT or BSP - 1 1/2" NPT or BSP
- Maximum Pressure: ? to 100.00
- Valve Size: 0.25 to 1.50
- Flow (Cv): 1.10 to 6.30
from Festo Corporation
Lockable design. Two pressure gauge connections for different installation options. Micro, mini, midi size: directly actuated diaphragm regulator. Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI. Optional return flow option for venting from output 2 to input 1. With optional... [See More]
- Connection Description: Threaded
- Media Temperature: 14 to 140
- Maximum Pressure: 13.79 to 239.99
- Media: Air; Compressed Air
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Connection Description: Threaded; #10-32, 1/4-28 UNF, 1/8 NPS or G 1/8
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00 to 100.00
- Primary Material: PEEK; PTFE
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; G1
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Clippard
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]
- Connection Description: Threaded; #10-32, 1/4-28 UNF, 1/8 NPS or G 1/8
- Media: Air; Water; Gas; Compatible Fluids
- Maximum Pressure: 30.00
- Primary Material: PEEK; PTFE
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; G1 1/2
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; G2
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; G2 1/2
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; G3/4
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; Flange diameter 162 mm
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; Flange diameter 59 mm
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
High flow rates. For mechanically cleaning compressed air filters and dust filter systems. Fast opening and closing times. Sturdy pilot system [See More]
- Connection Description: Threaded; Flange diameter 74 mm
- Media: Air; Compressed Air
- Maximum Pressure: 5.08 to 116.03
- Primary Material: Aluminum
from Festo Corporation
Lockable design. Two pressure gauge connections for different installation options. Micro, mini, midi size: directly actuated diaphragm regulator. Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI. Optional return flow option for venting from output 2 to input 1. With optional... [See More]
- Connection Description: Threaded; G1/2
- Media Temperature: 14 to 140
- Maximum Pressure: 0.00 to 232.06
- Media: Air; Compressed Air
from Festo Corporation
Lockable design. Two pressure gauge connections for different installation options. Micro, mini, midi size: directly actuated diaphragm regulator. Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI. Optional return flow option for venting from output 2 to input 1. With optional... [See More]
- Connection Description: Threaded; G1/8
- Media Temperature: 14 to 140
- Maximum Pressure: 14.50 to 145.04
- Media: Air; Compressed Air; Gas
from Festo Corporation
Lockable design. Two pressure gauge connections for different installation options. Micro, mini, midi size: directly actuated diaphragm regulator. Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI. Optional return flow option for venting from output 2 to input 1. With optional... [See More]
- Connection Description: Threaded; G1/8
- Media Temperature: 14 to 140
- Maximum Pressure: 14.50 to 145.04
- Media: Air; Compressed Air; Gas
from Festo Corporation
Lockable design. Two pressure gauge connections for different installation options. Micro, mini, midi size: directly actuated diaphragm regulator. Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI. Optional return flow option for venting from output 2 to input 1. With optional... [See More]
- Connection Description: Threaded; M5
- Media Temperature: 14 to 140
- Maximum Pressure: 14.50 to 145.04
- Media: Air; Compressed Air; Gas
from Festo Corporation
To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Lockable design. Without pressure gauge. Size: mini, midi [See More]
- Connection Description: Threaded; G3/8
- Media Temperature: 14 to 140
- Maximum Pressure: 14.50 to 232.06
- Media: Air; Compressed Air
from Festo Corporation
To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another. Directly actuated diaphragm regulator. Settings secured via detent on rotary knob and push-in adjustment lock. Lockable design. Without pressure gauge. Size: mini, midi [See More]
- Connection Description: Threaded; G3/8
- Media Temperature: 14 to 140
- Maximum Pressure: 14.50 to 232.06
- Media: Air; Compressed Air; Gas
from Armstrong International
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug,... [See More]
- Connection Description: Threaded; (1/4", 3/8", 1/2", 3/4", 1") NPT
- Maximum Pressure: 0.00 to 250.00
- Valve Size: 0.25 to 1.00
- Media: Air; Compressed Air; Gas
from Gemu Valves
Construction. The GEM Ü 611 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features. Suitable for inert and corrosive liquid and gaseous media. Chemical resistance of bonnet. Insensitive to... [See More]
- Connection Description: Threaded; Threaded BSP
- Maximum Pressure: 87.02 to 145.04
- Valve Size: 0.38 to 0.50
- Media Temperature: 176
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Diaphragm Metering Valve provides precision flow control of high purity gases in point-of-use assemblies or in combination with pressure regulators. Ideal for controlling the flow of process media with high accuracy and laboratory, R & D and analyzer applications. This valve is also suitable for... [See More]
- Connection Description: Threaded; DN 2
- Media Temperature: -4 to 158
- Maximum Pressure: 290.00
- Flow (Cv): 0.02
from First Sensor AG
The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include... [See More]
- Connection Description: Threaded; 1/4"-28 Threaded Ports
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Media: Air; Gas; Liquids
from XOMOX (A Crane Co. Company)
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the... [See More]
- Connection Description: Threaded; Screwed Ends
- Primary Material: Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Rubber, Butyl, Hypalon, ETFE, PFA; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
- Valve Size: 0.25
- Actuation: Mechanical
from Restek
for Air Monitoring Canisters*. High quality, metal-to-metal seal, 2/3-turn valve with stainless steel diaphragms. 2-port or 3-port valve available. [See More]
- Connection Description: Threaded; 1/4" Male Thread
- Media: Gas
- Valve Size: 0.25
- Primary Material: Stainless Steel
from ASCO
Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]
- Connection Description: Threaded
- Media Temperature: ? to 180
- Maximum Pressure: 500.00
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Gas
from Burkert Fluid Control Systems
The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]
- Connection Description: Threaded
- Media Temperature: 14 to 176
- Maximum Pressure: 145.04
- Media: Water
from Clark Solutions
Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals, which are forgiving of particulate matter that would typically damage a... [See More]
- Connection Description: Threaded
- Maximum Pressure: 14.80 to 29.00
- Valve Size: 0.25 to 6.00
- Media Temperature: 41 to 122
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]
- Connection Description: Threaded; Tube Fitting; 3/4" Threaded Inlet, 0.47" Barb Outlet
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Media Temperature: 36 to 194
from NResearch
NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Connection Description: Threaded; #10-32 Flat Bottom
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
from JORC Industrial LLC
Specifications. Pipe Size. 3/8 Inch. Orifice Size. 7/16 Inch. PSI. 300. Body Material. Brass. Seal Material. Viton. Voltage Supply. 115 V AC [See More]
- Connection Description: Threaded
- Maximum Pressure: 300.00
- Valve Size: 0.38
- Media: Air; Breathable; Compressed Air
from Hayward Flow Control
HCDAB Series ready for actuation diaphragm valves do not have a handle or a mounting kit. In other words, these valves are ready for actuation. If an actuator is ordered with the valve, the mounting kit is included at no charge. The mounting kit is determined by the choice or type of actuator. [See More]
- Connection Description: Threaded; Socket Weld
from International Polymer Solutions Inc.
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff. The IDF valve is offered in a two-way closed configuration. All PTFE wetted flow path. Long... [See More]
- Connection Description: Threaded; Tube Fitting; 1/2", 3/4" FNPT
- Maximum Pressure: 80.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from Radwell International
FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 1 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from KSB AG
Design. Diaphragm valve with gunmetal body and threaded ends for drinking water installations in building services to DIN 1988, DIN-DVGW Waterapproved acc. to test W 270, in compliance with KTW recommendations (use of elastomers in drinking water applications); shut-off and sealing to atmosphere by... [See More]
- Connection Description: Threaded
- Maximum Pressure: 232.06
- Valve Size: 0.59 to 3.15
- Media Temperature: 14 to 194
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Connection Description: Threaded
- Primary Material: Stainless Steel
- Media: Air; Compressed Air; Water
from Bell & Gossett, a xylem brand
Valves for protecting fired and unfired hot water vessels against hazardous operating pressures. Engineered in accordance with Section IV of the ASME boiler and pressure code for heating boilers with capacities certified by the National Board of Boiler and Pressure Vessel Inspectors. Offer the... [See More]
- Connection Description: Threaded
- Maximum Pressure: 125.00
- Valve Size: 1.00
- Media Temperature: 250
from Armstrong International
The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel... [See More]
- Connection Description: Threaded; BoltFlange; (1/2-1-1/2,2)"NPT(2,2.5,3,4,6)"Flange
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 4.00
- Media Temperature: ? to 450
from Gemu Valves
Construction. The GEM Ü 615 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. An optical position indicator is integrated as standard. Features. Suitable for... [See More]
- Connection Description: Threaded; Threaded BSP
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.38 to 0.50
- Media Temperature: 176
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R &D and analyzer applications. [See More]
- Connection Description: Threaded; Compression; 1/4" NPT or Compression Ring Fittings
- Maximum Pressure: 580.15
- Valve Size: 0.25
- Media Temperature: -4 to 158
from First Sensor AG
The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a low internal volume, fast response time and low power consumption. Typical applications include analytical devices as... [See More]
- Connection Description: Threaded; 1/4"-28 Threaded Ports
- Maximum Pressure: 20.31
- Valve Size: 0.25
- Media: Air; Gas; Liquids
from Burkert Fluid Control Systems
The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]
- Connection Description: Threaded
- Media Temperature: 32 to 248
- Maximum Pressure: 145.04
- Media: Water
from Clark Solutions
Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton ® satisfy many general industry applications. The valve ’s typical uses include lubricated and dry air, water, light oils and... [See More]
- Connection Description: Threaded; 3/8", 1/2", 3/4" BSP or NPT
- Maximum Pressure: 145.04
- Valve Size: 0.63
- Media Temperature: 176 to 302
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Connection Description: Threaded; Tube Fitting (optional feature); 3/4" Threaded Inlet, Threaded or 0.47" Barb Outlet
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Media Temperature: 36 to 194
from NResearch
NResearch Inc. Two Way Normally Open Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume. [See More]
- Connection Description: Threaded; #10-32 Flat Bottom
- Maximum Pressure: 30.00
- Valve Size: 0.19
- Primary Material: PTFE
from Hayward Flow Control
All Thermoplastic diaphragm Pressure Relief Valve for protecting against over-pressure in Chemical Feed Systems. All valves are preset at 50 psi, however they are field adjustable via the adjustment screw. [See More]
- Connection Description: Threaded
- Maximum Pressure: 10.00 to 150.00
- Valve Size: 0.25 to 2.00
- Primary Material: PVDF, Noryl; PVC; CPVC; PP
from International Polymer Solutions Inc.
Our IPS PTFE HP Diaphragm Valve (HPV) is designed for use in high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process... [See More]
- Connection Description: Threaded; 1/8" & 1/4" FNTP, or Tube or Flange
- Maximum Pressure: 80.00
- Valve Size: 0.09 to 0.19
- Media Temperature: 32 to 194
from Radwell International
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 2 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from KSB AG
Design. Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm, maintenance-free, PN10. Applications. In... [See More]
- Connection Description: Threaded
- Maximum Pressure: 145.04
- Valve Size: 0.59 to 3.15
- Media Temperature: 14 to 284
from Armstrong International
An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water... [See More]
- Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
- Maximum Pressure: 230.00
- Valve Size: 0.50 to 2.00
- Media Temperature: ? to 175
from Gemu Valves
Construction. The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve has an integrated optical position indicator as standard. GEMU 618 is also available without a stainless steel... [See More]
- Connection Description: Threaded; Threaded BSP
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.38 to 0.50
- Media Temperature: 140
from Burkert Fluid Control Systems
The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies... [See More]
- Connection Description: Threaded
- Media Temperature: 32 to 248
- Maximum Pressure: 232.06
- Media: Water
from Clark Solutions
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The... [See More]
- Connection Description: Threaded; M6 or 1/4"-28
- Maximum Pressure: 5.00
- Valve Size: 0.06 to 0.08
- Media Temperature: 32 to 176
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Connection Description: Threaded; Tube Fitting; 3/4" Threaded Inlet, 0.47" Barb Outlet
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Media Temperature: 36 to 194
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Connection Description: Threaded; Manifold Mount (Viton O-Rings)
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Actuation: Electric
from Hayward Flow Control
All thermoplastic diaphragm Back Pressure Valve for chemical feed systems, applies back pressure to a metering pump to prevent siphoning and eliminates varying dosage rates resulting from fluctuating downstream pressure. All valves are preset for 50 psi, but are field adjustable via the adjustment... [See More]
- Connection Description: Threaded
- Maximum Pressure: 10.00 to 150.00
- Valve Size: 0.25 to 2.00
- Primary Material: PVDF, Noryl; PVC; CPVC; PP
from Radwell International
VALVE DIAPHRAGM EPDM THREADED 1IN PVC 225PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from Armstrong International
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]
- Connection Description: Threaded; (3/8", 1/2", 3/4" 1") NPT
- Maximum Pressure: 150.00
- Valve Size: 0.38 to 1.00
- Media Temperature: ? to 450
from Gemu Valves
Construction. The GEMU 625 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. An optical position indicator is integrated as standard. Features. Suitable for inert and... [See More]
- Connection Description: Threaded; Threaded BSP
- Maximum Pressure: 0.00 to 87.02
- Valve Size: 0.38 to 0.50
- Media Temperature: 104 to 302
from Burkert Fluid Control Systems
The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies... [See More]
- Connection Description: Threaded
- Media Temperature: 32 to 248
- Maximum Pressure: 232.06
- Media: Water
from Clark Solutions
Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTB series is a... [See More]
- Connection Description: Threaded
- Maximum Pressure: -12.77 to 29.00
- Valve Size: 0.25 to 6.00
- Media Temperature: 41 to 122
from Deltrol Controls/Division of Deltrol Corp.
The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Connection Description: Threaded; Tube Fitting; 3/8" Threaded Inlet, Barb Outlet
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.38 to 0.47
- Media Temperature: 36 to 194
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Connection Description: Threaded; 1/4-28 Flat Bottom
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from Hayward Flow Control
DAB Series diaphragm valves are available in PVC, Corzan CPVC, PP and PVDF. Diaphragm materials are FPM, EPDM, or PTFE. End connections are true union socket and threaded or flanged. PP and PVDF end connections are available in threaded only. Seals for true union are FPM or EPDM. Features. PVC,... [See More]
- Connection Description: Threaded; Socket Weld
- Maximum Pressure: 75.00 to 150.00
- Valve Size: 0.50 to 10.00
- Media Temperature: 70
from Radwell International
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 2/2WAY, NC THREADED, 6 BAR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from Armstrong International
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]
- Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
- Maximum Pressure: 15.00 to 250.00
- Valve Size: 0.50 to 2.00
- Media Temperature: ? to 450
from Burkert Fluid Control Systems
The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick ’ function ensures gentle opening. Various... [See More]
- Connection Description: Threaded
- Media Temperature: 32 to 194
- Maximum Pressure: 232.06
- Media: Water
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Connection Description: Threaded; 1/4-28 Flat Bottom
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from Radwell International
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, DUST COLLECTOR, 3/4 INCH NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from Armstrong International
The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the... [See More]
- Connection Description: Threaded; BoltFlange; (1/2-1-1/2,2)"NPT(2,2.5,3,4,6)"Flange
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 6.00
- Media Temperature: ? to 450
from Burkert Fluid Control Systems
The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick ’ function ensures gentle opening. Various... [See More]
- Connection Description: Threaded
- Media Temperature: 32 to 194
- Maximum Pressure: 232.06
- Media: Water
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Connection Description: Threaded; 1/4-28 Flat Bottom & Female Luer-Lock
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
from Radwell International
QUICK EXHAUST VALVE, SERIES AQ, 1/4 INCH PORT SIZE, DIAPHRAGM TYPE, NPT PORT THREAD, USA. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from Armstrong International
A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and... [See More]
- Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 2.00
- Media Temperature: ? to 450
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Connection Description: Threaded; 1/4-28 Flat Bottom
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from Radwell International
DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, STANDARD OPERATION, THREADED BONNET, KNOB ADJUSTMENT, BUNA "N" DIAPHRAGM, METAL-TO-METAL SEATING, 0-60 PSI (0-414KPA). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Connection Description: Threaded; 1/4-28 Flat Bottom
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from Radwell International
PRESSURE REGULATOR, 3/8" PORT, PTF THREAD FORM, RELEIVING DIAPHRAGM, 0,3...10 BAR, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
- Media: Air
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Connection Description: Threaded; 1/4-28 Flat Bottom
- Maximum Pressure: 30.00
- Valve Size: 0.25
- Primary Material: PTFE
from Radwell International
EXCELON 72 PRESSURE REGULATOR, REVERSE FLOW, 1/4 INCH PORT SIZE, PTF THREADS, KNOB ADJUSTMENT, RELIEVING DIAPHRAGM, 5 TO 60 PSIG (0.3 TO 4 BAR), WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
- Media: Air
from Radwell International
GENERAL PURPOSE REGULATOR, 17 SERIES, 1 INCH PORT SIZE, RELIEVING DIAPHRAGM, WITHOUT GAUGE, 5 TO 125 PSIG (0.3 TO 8.5 BAR), PTF THREADS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
- Media: Air
from Radwell International
DIAPHRAGM VALVE,PVC, THREADED, 3/4IN PORTS,VITON SEALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
- Media: Air
from Radwell International
SANITARY DIAPHRAGM, THREADED PIN, 89MM HEIGHT, EPDM, 1-1/2IN, -22 TO 302 DEG *F, GRADE E1, 98MM WIDTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
- Media: Air
from Radwell International
PULSE JET VALVE, SHOCKWAVE DIAPHRAGM KIT, 1/8 INCH PILOT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded