Hot Water Diaphragm Valves
from Shenzhen Dechengwang Technology Co., Ltd
Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Steam (optional feature)
- Actuation: Manual
from KSB AG
Design. Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant... [See More]
- Media: Water; Hot Water; Cold Water ; Sterile Processes
- Maximum Pressure: 145.04
- Valve Size: 0.24 to 3.94
- Media Temperature: 14 to 320
from Armstrong International
The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200 ’s composition valve and bronze metal seat mean high performance over a longer service life. Well suited to non-viscous liquid pressure... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 6.00
- Media Temperature: ? to 175
from Ames Fire & Waterworks
Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
- Valve Size: 3.00 to 24.00
- Media Temperature: 33 to 300
from Bell & Gossett, a xylem brand
Valves for protecting fired and unfired hot water vessels against hazardous operating pressures. Engineered in accordance with Section IV of the ASME boiler and pressure code for heating boilers with capacities certified by the National Board of Boiler and Pressure Vessel Inspectors. Offer the... [See More]
- Media: Water; Hot Water
- Maximum Pressure: 125.00
- Valve Size: 1.00
- Media Temperature: 250
from ASCO
Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Gas
- Media Temperature: ? to 180
- Maximum Pressure: 500.00
- Primary Material: Brass / Bronze
from KSB AG
Design. Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes, suitable for... [See More]
- Media: Water; Hot Water; Cold Water ; Sterile Processes
- Maximum Pressure: 232.06
- Valve Size: 0.24 to 3.94
- Media Temperature: 14 to 320
from Armstrong International
An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 230.00
- Valve Size: 0.50 to 2.00
- Media Temperature: ? to 175
from Ames Fire & Waterworks
Models 600GD (Globe) and 600AD (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
- Valve Size: 3.00 to 24.00
- Media Temperature: 33 to 300
from KSB AG
Design. Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN10. Applications. In building... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater; Powder Solids
- Maximum Pressure: 145.04
- Valve Size: 0.59 to 7.87
- Media Temperature: 14 to 284
from Ames Fire & Waterworks
Models 900GD (Globe) and 900AD (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. When... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
- Valve Size: 2.00 to 16.00
- Media Temperature: 33 to 300
from KSB AG
Design. Flanged diaphragm valve; shut-off and sealing to atmosphereby spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm, maintenance-free, PN10. Applications. In industrial and chemical... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Aggressive Fluids
- Maximum Pressure: 145.04
- Valve Size: 0.59 to 11.81
- Media Temperature: 14 to 320
from Ames Fire & Waterworks
Models 600GD-16 (Globe) and 600AD-16 (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
- Valve Size: 3.00 to 12.00
- Media Temperature: 33 to 300
from KSB AG
Design. Flanged diaphragm valve with threaded ends; shut-off and sealing to atmosphere by spiral-supported diaphragm (DN 65 and above); position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm, maintenance-free, PN10. Applications. In... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Aggressive Fluids
- Maximum Pressure: 145.04
- Valve Size: 0.59 to 3.15
- Media Temperature: 14 to 284
from Ames Fire & Waterworks
Models 605GD-16 (Globe) and 605AD-16 (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
- Valve Size: 6.00 to 12.00
- Media Temperature: 33 to 300